XGA 3300-Lumen Short Throw Projector

Present with ease using the NEC M333XS, a value-driven, eco-friendly portable projector that delivers an ideal short throw distance solution for education (including interactive whiteboards) and corporate applications. This 3300-lumen model delivers remarkably bright images and features wired and wireless (optional) networking, HDMI and USB inputs, high contrast, remote monitoring, maintenance-free design, and up to 5000 hours of lamp life (in ECO Mode™). Its USB Viewer allows you to present without a PC by simply placing your presentation file onto a USB drive and plugging it into the projector's USB port.

Manufacturer Part Number
NP-M333XS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Optical

Display Technology: DLP (0.55" DMD)
Light Output(Lumens): 3300 normal / Eco = approx. 75% of normal mode
Resolution: 

  • Native: XGA 1024 x 768 
  • Maximum: WUXGA 1920 x 1200   
Contrast Ratio (up to): 10000:1
Lamp Type: 200W AC
Lamp Life (up to): 3500 hours normal / 8000 hours eco
Screen Size (diagonal): 60 to 150 in. / 1.5 to 3.1m
Throw Ratio: 0.6:1
Projection Distance: 2.21 to 5.76 ft. / 0.67 to 1.757m
Projector Angle: 40.7° to 40.9°
Lens:
  • Zoom: 1.2 
  • Focus: Manual 
  • F number, fnumber: F=2.4, f=6.5mm 
Keystone Correction: +/- 30% Vertical (Automatic/Manual)

Signal Compatibility/Connectivity

Scan Rate: 
  • Horizontal: 15-100 kHz 
  • Vertical: 50-120 Hz                             
Supported Video Standards: NTSC, NTSC4.43, PAL, PAL-60, PAL-M, PAL-N, SECAM
SD/HD Video Signal Compatibility: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p, Y/Cb/Cr component (with optional adapter – ADP-CV1E)
PC Signal Compatibility: VGA, SVGA, XGA, SXGA, SXGA+, UXGA, WUXGA
Macintosh Compatibility: Yes                             
Input/Output Terminals: 
  • RGB1(analog): VGA 15-pin D-sub 
  • RGB3(digital): HDMI w/ HDCP 
  • RGB5(digital): USB A type 
  • Video 1: RCA 
  • Audio 1: L/R RCA (shared by video sources) 
  • Audio 2: 1/8 in. stereo 
  • Audio 3: Microphone 
  • Monitor out: VGA 15-pin D-sub 
  • Audio out: Yes (variable)                        
Audio: 20W speaker
External Control: RS-232, IR, Wired LAN, DDC/CI, USB, Wireless LAN (optional)
Sync Compatiblity: Separate Sync / Composite Sync / Sync on G    

Electrical

Power Requirements: 100-240V AC, 50/60 Hz
Input Current: 3.9A/1.9A
Power Consumption (Normal/ECO Mode/Standby/Standby Power Saving): 335W / 246W / 2.5W / 0.2W          

Mechanical

Installation Orientation: Floor/Front, Floor/Rear, Ceiling/Front, Ceiling/Rear
Dimensions (WxDxH): 14.5 x 11.5 x 5.3 in. / 368 x 286 x 134mm
Net Weight: 8.2lbs / 3.7kgs
Fan Noise: 38 dB normal / 33 dB eco
Regulations: UL60950-1, CSA60950-1, FCC Part 15 Class B, ICES-03 Class B

Environmental 

Operating Temperature : 41-104°F / 5-40°C
Humidity : 20-80% non-condensing
Storage : -14-122°F / -10-50°C

Limited Warranty: 2 years. First year Instacare Service. Lamp warranty is 1 year or 500 hours, whichever comes first. 

Additional Features   
  • Automatic keystone correction
  • Auto power on
  • ECO Mode technology
  • Closed captioning
  • Variable audio out
  • Carbon savings meter
  • Virtual Remote
  • Sleep timer
  • Built-in wall color correction
  • Advanced AccuBlend
  • AutoSense
  • Kensington lock slot
  • Image magnification
  • Discreet source keys  
Ships With   
  • Remote control
  • Batteries
  • Power cord
  • RGB signal cable
  • Lens cap
  • User manual
  • Quick Start Guide
  • Product registration card
  • Security Sticker