ZENBOOK UX303UA-DH51T Ultrabook

Thin, light, powerful. And even more colorful.

Classic design, 
stylish new color

ASUS ZenBook series represents the essence of ASUS design spirit, and UX303 takes this to another level of sophistication with fresh and gorgeous new colors including Smoky Brown, Icicle Gold and Rose Gold. The elegant color themes are further enhanced by the iconic spun-metal finish that echoes the spirit of Zen. The classic lines of the ultra-light, all-aluminum ZenBook have been enhanced with a slimmer profile, tapering to just 3mm at the front. It's chic, elegant, timeless, and powerful — it's ZenBook UX303.

Crisp, stunningly-detailed display

Experience vivid, crisp graphics with the 13.3-inch Full HD touchscreen display, with its sharp 1920 x 1080 resolution. With 300cd/m2 brightness, a contrast ratio of 770:1 and an anti-glare coating, blacks are deep and whites are stunningly pure.profile, tapering to just 3mm at the front. It's chic, elegant, timeless, and powerful — it's ZenBook UX303.

Wide viewing angles and vivid colors

ZenBook UX303 uses a high-quality IPS display with a wide color gamut (72% NTSC), so the colors you see on screen are accurate, vivid and realistic — even at the widest viewing angles!

Lifelike color with ASUS Splendid technology

Developed by the ASUS Golden Eye team, exclusive ASUS Splendid technology gives you vivid, accurate colors no matter what you're watching. It works by automatically fine-tuning various display settings to optimize all kinds of images. The result is richer, deeper colors and stunning visuals whether you're watching videos and movies, playing games or browsing through your photos.

Performance to Spare

When it comes to performance, ZenBook UX303 has all the power you need, and more. With the latest 6th-generation up to Intel® Core™ i7 processors and state-of-the-art storage, UX303 will never keep you waiting, whatever the task. Effortless multitasking, smooth video playback, and super-fast application launches — ZenBook UX303 is always ready when you are. It's supremely energy-efficient too, meaning fewer trips to the power socket.

Advanced storage for maximum performance

High-speed storage is crucial for fast application startup and an effortless computing experience, and it doesn't come much faster than the up to 1TB hybrid hard disk and up to 256GB SATA 6Gbit/s solid-state disk (SSD) in ZenBook UX303. Saving or loading large files and documents is amazingly fast compared to traditional hard disks, and boot time is also reduced significantly. SSDs are rugged and durable too, giving ZenBook superb reliability

Works longer, works smarter

Energy-efficient components like the up to Intel® Core™ i7 processor and SSD help ZenBook UX303 last for up to 7 hours on battery power, meaning less time spent tethered to a power socket. Exclusive Super Hybrid Engine II technology can boost battery life by up to 25% for less demanding tasks, and with Instant On taking just two seconds to resume, you can start work again immediately from where you left off.

Ultra-fast 802.11ac Wi-Fi

ZenBook UX303 lets you get connected faster and further with the latest 802.11ac Wi-Fi — with speeds of 867Mbit/s, it's up to three times faster than 802.11n! And Bluetooth® 4.0 lets you connect your favorite devices with less impact on battery life. ZenBook UX303 gives you the freedom to do whatever you need to do, wherever you want to do it!

Manufacturer Part Number
90NB08V2-M00460
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Core™ i7 6500U Processor
  • Intel® Core™ i5 6200U Processor
  • Intel® Core™ i3 6100U Processor
Operating System
  • Windows 10 Home
  • Windows 10 Pro
Memory
  • DDR3L 1600 MHz SDRAM, OnBoard Memory 4 GB , DIMM Up to 12 G 
Display
  • 13.3" 16:9 HD (1366x768)/IPS FHD (1920x1080)/IPS QHD+(3200 x 1800)
Graphic
  • Integrated Intel® HD Graphics 520
Storage
  • - 128GB SSD 
  • - 256GB SSD 
  • - 500GB HDD 
  • - 1TB HDD 
  • - 500GB HDD With 8 G SSD
Card Reader
  • 2 -in-1 card reader ( SD/ SDHC)
Camera
  • HD Web Camera
Networking
  • Integrated 802.11 a/g/n or 802.11 ac 
  • BT 4.0 support (on WLAN+ BT 4.0 combo card)
Interface
  • 1 x COMBO audio jack 
  • 3 x USB 3.0 port(s) 
  • 1 x HDMI 
  • 1 x mini Display Port
  • 1 x SD card reader
  • 1X AC adapter plug
Audio
  • Built-in Speakers And Microphone
  • Bang & Olufsen ICEpower®
  • SonicMaster
Battery
  • 3Cells 50 Whrs Polymer Battery
Power Adapter
  • Output :
  • 19 V DC, 3.42 A, 65 W
  • Input :
  • 100 -240 V AC, 50/60 Hz universal
Dimensions
  • 323 x 223 x 19.2 mm (WxDxH)
Weight
  • 1.45 kg (with Polymer Battery)
Security
  • Intel Anti-theft
Certificates
  • UL, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, Energy star
Only for Search
  • Thinnes - Ultrabook
  • Thinnes - Laptop