DCmini Kit

The new CRU DCmini Kit provides a more complete solution for our Digital Cinema customers. All DCmini Kits are offered with or without a disk drive. When drives are included, they are pre-formatted with EXT3 per ISDCF specifications. Our custom made, hard plastic shipping case has custom designed foam and has undergone extensive drop testing to ensure it exceeds industry standards.

The DCmini Kit includes the DCmini Cartridge, USB 3.0 Cable and Custom Shipping Case.

CRU provides a 2-year limited warranty for the DCmini Cartrdige
CRU provides a 2-year limited warranty for the HDD (if included)
CRU provides a Life Time limited warranty for the Shipping Case

For more information on warranties, please see our Policies and Warranties page.

CRU digital cinema products are not sold through typical retailer or reseller channels.To buy or learn more contact Keith Schimmenti.

Manufacturer Part Number
31330-6600-0001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product name: DCmini Kits
Host (I/O) Ports: (1) USB 3.0: up to 5 Gbps

Drive Types Supported:

  • SATA 2.5" drives (up to 9.5mm height)
  • SATA SSD (solid state drives) (up to 9.5mm height)
SATA Speed: 6G
Number of LEDs: 1
Description of LEDs: Power, drive activity
Operating system compatibility: Windows XP or later
Windows Server 2003 or later
Mac OS 10.7 or newer
Most modern Linux distributions

Construction material(s): Aluminum alloy case
Bus power: Yes
Dimensions: 7.09" x 5.91" x 1.10" (180mm x 150mm x 28mm)
Weight: 0.70 lbs. (0.32 kg)
Populated Weight: 1.00 lbs. (0.45 kg)
Kensington Slot: Yes
Compliancy: FCC, CE, RoHS, C-Tick, RCM
Warranty: CRU provides a 2-year limited warranty for this product.
Technical Support: Your investment in CRU products is backed up by our free technical support for the lifetime of the product. If you need to contact us for any reason, visit cru-inc.com/support or call us at 1-800-260-9800 or +1-360-816-1800.