Mini-Com Network Connector

Category 6/Class E, 8-position, UTP jack module shall terminate 4-pair, 28 AWG solid/stranded and 30 AWG solid, 100 ohm unshielded twisted pair cable and shall not require use of a punchdown tool. UTP jack modules shall use a forward motion termination method to optimize performance by maintaining cable pair geometry while eliminating conductor untwist. The termination cap shall be color-coded green to designate Category 6 performance and shall include a universal label coded for T568A and T568B wiring schemes.

Manufacturer Part Number
CJT688TGBU
EAN/UPC
0074983596669,074983596669
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Type: UTP Jack Module for 28/30 AWG
Performance Level: Category 6/Class E
Sub Brand: PanNet
Color: Blue
Module Type: Mini-Com
Termination Style: Giga-TX (TG Style)
Wiring Scheme: T568A/T568B
Material: Module housing - ABS, Wire cap - Polycarbonate
Operating Temperature: -14°F to 14°F (-1°C to 6°C)
Standards: PoE, PoE+
RoHS Compliancy Status: Compliant
UPC: 07498359666
Std. Pkg. Qty.: 1
Std. Pkg. Volume (cf): 0.0032
Std. Ctn. Qty.: 50
Std. Ctn. Volume (cf): 0.1604
Min. Order Qty.: 1.0000