Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Scanner type : Sheetfed
Digital sending standard features :
- Local or network folder; e-mail; SharePoint 2007 & 2010; Office 365; Cloud destinations including HP Flow CM; Google Drive; SkyDrive; Box; Dropbox; Evernote; SugarSync; FTP; printer; fax; user-defined command-line application; web folder
Scan resolution, optical : Up to 600 dpi
Duty cycle (daily) : Recommended daily duty cycle: 4000 pages
Bit depth : 48-bit (internal), 24-bit (external)
Levels of grayscale : 256
Multifeed detection : Yes, ultrasonic
Media types : Paper (plain, inkjet), envelopes, labels, cards (business, insurance, embossed, plastic ID, credit)
Media weights, supported ADF : 11 to 56 lb
Scan file format : PDF (image-only, searchable, MRC, PDF/A, encrypted), TIFF (single page, multi-page, compressed: G3, G4, LZW, JPEG), DOC, RTF, WPD, XLS, TXT, XML, XPS, HTML, OPF, JPG, BMP, PNG
Scan input modes : Control panel with Simplex or Duplex button, Scanning software
Scanner advanced features : Scan to cloud (HP Flow CM, Google Drive, SkyDrive, Box, Dropbox, Evernote, SugarSync, and others through custom destination plug-ins); Scan to SharePoint, including SharePoint in Office 365, with column metadata; auto page size detection; auto color detection; auto orientation; auto straighten; auto blank page removal; auto separation of documents by barcode, blank page, number of pages, or HP separator sheet; metadata embedded in PDF file, included in separate XML file, and/or uploaded as SharePoint column metadata; scanner maintenance events sent via email.
Control panel :
- 2 line, 16 character LCD
- Buttons (Cancel, Simplex, Duplex, Tools, Power, OK, Up, Down)
ADF specifications : Automatic document feeder capacity : Standard, 50 sheets
Automatic document feeder speed: Up to 30 ppm/60 ipm (b&w, gray, color, 300 dpi)
Scanning options (ADF) : Single-pass duplex
Scan size (ADF), maximum : 216 x 3098 mm
Scan size (ADF), maximum : 8.5 x 122 in
Scan size (ADF), minimum : 51 x 74 mm
Scan size (ADF), minimum : 2.0 x 2.9 in
Compatible operating systems : Compatible operating systems: Windows 10, Windows 8, Windows 7, Windows Vista, Windows XP (SP3 or higher).
Mac compatible :
Connectivity :Connectivity, standard :
Connectivity, optional :
- EMEA: Silex SX-DS-3000U1 Fast Ethernet USB Device Server
- Silex SX-3000GB Gigabit Ethernet USB Device Server
- Silex SX-DS-3000WAN 802.11n Wireless and Gigabit Ethernet USB Device Server
- Silex SX-DS-4000U2 High Performance Gigabit Ethernet USB Device Server
Twain version : Version 2.1
Power and operating requirements : Power : Input voltage: Universal AC adapter 100 to 240 VAC (50/60 Hz), 1.56 amp output
Power consumption: 26.4 watts (Scanning), 5.26 watts (Ready), 1.43 watts (Sleep), 0.23 watts (Auto-Off), 0.23 watts (Off)
(Power requirements are based on the country or region where the product is sold. Do not convert operating voltages or use with other voltages. Doing so might cause damage that would not be covered under the HP product warranty.)
Operating temperature range : 10 to 35ÂșC
Operating humidity range : 15 to 80% RH (non-condensing)
Dimensions and weight : Minimum dimensions (W x D x H) : 12.2 x 7.18 x 7.24 in
Weight : 10.6 lb
What's included : Warranty : One-year limited hardware warranty, Web support included. Warranty may vary by country as required by law. Go to http://www.hp.com/support to learn about HP world-class service and support options in your region.
What's in the box :
- HP Scanjet Enterprise Flow 5000 s3 sheet-feed scanner
- Hi-Speed USB 2.0 cable
- Power supply
- Power cord
- CD with scanning software
- DVD Bonus Pack DVD
- Install Guide
- ADF cleaning cloth.
Software included :
- HP TWAIN
- Smart Document Scan Software (SDSS)
- Scanner Tools Utility (STU)
- Nuance PaperPort
- Readiris Pro
- Cardiris Pro
- WIA
- EMC ISIS
Cable included : Yes, 1 USB