Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Standards
- IEEE 802.3
- IEEE 802.3u
- IEEE 802.1d
- IEEE 802.1p
- IEEE 802.1Q
- IEEE 802.1X
- IEEE 802.11a
- IEEE 802.11f
- IEEE 802.11n (up to 300 Mbps)
Hardware Interface - 1 x 10/100 Mbps (proprietary PoE) port**
- Reset button
- LED indicators
- Grounding point
Special Features - IP55 weather rated
- 802.1Q VLAN assignment per SSID
Access Control - Wireless encryption: WEP, WPA/WPA2-PSK, WPA/WPA2-RADIUS
- Firewall (CPE Mode): NAT, Port Forwarding, DMZ Host
- Access Controls: MAC, IP Filter, Port Filter, Per-SSID client limiting
- 802.1Q VLAN
QoS Operation Modes - Fat AP
- Thin AP
- Virtual AC
- Virtual AC + Thin AP
FAT AP Modes - Access Point (AP)
- Client
- AP Repeater
- Bridge (WDS)
- WDS Repeater
SSID Internet Connection Types (CPE mode) - Dynamic IP (DHCP)
- Static IP (Fixed)
- PPPoE (Dynamic IP)
Management/Monitoring - Local/remote web based management (HTTP, HTTPS)
- Local/remote CLI based management (Telnet, SSH)
- SNMP v2/v3
- CPE Management
- Upgrade firmware
- Backup/restore configuration
- Event logging
- Syslog
- Reboot
- Restore to factory defaults
- Ping test
- Ping Watchdog
- Trace Route
- STP
- STP forward delay
- Traffic Shaping
- MAC based access control
Frequency - FCC: 5.15GHz~5.25GHz ; 5.725GHz~5.85GHz
- ETSI: 5.15GHz~5.35GHz; 5.47GHz~5.725GHz
Wireless Channels - FCC: 36, 40, 44, 48, 149, 153, 157, 161, 165
- ETSI: 36, 40, 44, 48, 52, 56, 60, 64, 100, 104, 108, 112, 116, 132, 136, 140
Modulation - 802.11a: BPSK, QPSK, 16-QAM, 64-QAM with OFDM
- 802.11n: BPSK, QPSK, 16-QAM, 64-QAM with OFDM
Antenna Gain - 13 dBi internal directional antenna
Wireless Output Power/Receiving Sensitivity - 802.11a: FCC/ETSI: FCC: 14 dBm (max.), ETSI: 15 dBm (max.)/ -70 dBm (typical) @ 54 Mbps
- 802.11n: FCC/ETSI: FCC: 17 dBm (max.), ETSI: 15 dBm (max.)/ -62 dBm (typical) @ 300 Mbps
EIRP - FCC: up to 30 dBm (with built in 13 dBi antenna)
- ETSI: up to 28 dBm (with built in 13 dBi antenna)
Power - Input: 100 – 220 V, 50 - 60 Hz, 0.6 A
- Output: 24 V / 1 A Consumption: 12 Watts Max.
Operating Temperature - -20 - 70° C (-4 - 158° F)
Operating Humidity Certifications Dimensions - 205 x 64 x 61 mm (8.1 x 2.5 x 2.4 in.)
Weight Warranty - Standards
- IEEE 802.3
- IEEE 802.3u
- IEEE 802.1d
- IEEE 802.1p
- IEEE 802.1Q
- IEEE 802.1X
- IEEE 802.11a
- IEEE 802.11f
- IEEE 802.11n (up to 300 Mbps)
- Hardware Interface
- 1 x 10/100 Mbps (proprietary PoE) port**
- Reset button
- LED indicators
- Grounding point
- Special Features
- IP55 weather rated
- 802.1Q VLAN assignment per SSID
- Access Control
- Wireless encryption: WEP, WPA/WPA2-PSK, WPA/WPA2-RADIUS
- Firewall (CPE Mode): NAT, Port Forwarding, DMZ Host
- Access Controls: MAC, IP Filter, Port Filter, Per-SSID client limiting
- 802.1Q VLAN
- QoS
- WMM
- Traffic Shaping
- Operation Modes
- Fat AP
- Thin AP
- Virtual AC
- Virtual AC + Thin AP
- FAT AP Modes
- Access Point (AP)
- Client
- AP Repeater
- Bridge (WDS)
- WDS Repeater
- SSID
- Up to 8 SSIDs
- Internet Connection Types (CPE mode)
- Dynamic IP (DHCP)
- Static IP (Fixed)
- PPPoE (Dynamic IP)
- Management/Monitoring
- Local/remote web based management (HTTP, HTTPS)
- Local/remote CLI based management (Telnet, SSH)
- SNMP v2/v3
- CPE Management
- Upgrade firmware
- Backup/restore configuration
- Event logging
- Syslog
- Reboot
- Restore to factory defaults
- Ping test
- Ping Watchdog
- Trace Route
- STP
- STP forward delay
- Traffic Shaping
- MAC based access control
- Frequency
- FCC: 5.15GHz~5.25GHz ; 5.725GHz~5.85GHz
- ETSI: 5.15GHz~5.35GHz; 5.47GHz~5.725GHz
- Wireless Channels
- FCC: 36, 40, 44, 48, 149, 153, 157, 161, 165
- ETSI: 36, 40, 44, 48, 52, 56, 60, 64, 100, 104, 108, 112, 116, 132, 136, 140
- Modulation
- 802.11a: BPSK, QPSK, 16-QAM, 64-QAM with OFDM
- 802.11n: BPSK, QPSK, 16-QAM, 64-QAM with OFDM
- Antenna Gain
- 13 dBi internal directional antenna
- Wireless Output Power/Receiving Sensitivity
- 802.11a: FCC/ETSI: FCC: 14 dBm (max.), ETSI: 15 dBm (max.)/ -70 dBm (typical) @ 54 Mbps
- 802.11n: FCC/ETSI: FCC: 17 dBm (max.), ETSI: 15 dBm (max.)/ -62 dBm (typical) @ 300 Mbps
- EIRP
- FCC: up to 30 dBm (with built in 13 dBi antenna)
- ETSI: up to 28 dBm (with built in 13 dBi antenna)
- Power
- Input: 100 – 220 V, 50 - 60 Hz, 0.6 A
- Output: 24 V / 1 A Consumption: 12 Watts Max.
- Operating Temperature
- -20 - 70° C (-4 - 158° F)
- Operating Humidity
- Max. 95 % non-condensing
- Certifications
- CE
- FCC
- Dimensions
- 205 x 64 x 61 mm (8.1 x 2.5 x 2.4 in.)
- Weight
- 0.8 kg (1.8 lbs.)
- Warranty
- 3 year limited