E2216H Widescreen LCD Monitor

Every feature you value.

A reliable and affordable 54.6cm (21.5") monitor with essential features that meet everyday office demands.
  • Essential features: Great display quality at multiple angles with VESA-mount compatibility and tilt options, as well as a VGA and DisplayPort.
  • Dependable performance: Uncompromising quality testing standards with 3-year warranty and service ensure long-term performance.
  • Eco-conscious design: Save energy with power-efficient features.

Manufacturer Part Number
210-AFPR
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Type

LED-backlit LCD monitor / TFT active matrix

Diagonal Size

21.5"

Viewable Size

21.5"

Panel Type

TN

Aspect Ratio

Widescreen - 16:9

Native Resolution

Full HD (1080p) 1920 x 1080 at 60 Hz

Pixel Pitch

0.248 mm

Brightness

250 cd/m²

Contrast Ratio

1000:1

Colour Support

16.7 million colours

Response Time

5 ms (black-to-white)

Vertical Refresh Rate

56 - 76 Hz

Horizontal Refresh Rate

30 - 83 kHz

Video Bandwidth

148.5 MHz

Horizontal Viewing Angle

170

Vertical Viewing Angle

160

Screen Coating

Anti-glare, 3H Hard Coating

Backlight Technology

LED backlight

Controls & Adjustments

Brightness, contrast, H/V position, sharpness, phase, aspect control

OSD Languages

Chinese (simplified), Brazilian Portuguese, English, German, French, Russian, Spanish

Features

72% (CIE 1931) colour gamut, 84% (CIE 1976) colour gamut, Flicker Free technology, adjustable LED power indicator, Energy Gauge, backlight dimming control

Colour

Black

Dimensions (WxDxH)

51.22 cm x 18 cm x 39.67 cm - with stand

Weight

3.36 kg

Bundled with

3-Years Advance Exchange Service

 

 

Connectivity

Interfaces

  • DisplayPort
  • VGA

 

 

Mechanical

Display Position Adjustments

Tilt

Tilt Angle

-6/+22

Flat Panel Mount Interface

100 x 100 mm 

Miscellaneous

Features

Security lock slot (cable lock sold separately), integrated cable management, VESA interface support, Dell Soundbar mounting slots

Included Accessories

Stand, VESA screw cover

Cables Included

1 x DisplayPort cable

Compatible with Windows 7

"Compatible with Windows 7" software and devices carry Microsoft’s assurance that these products have passed tests for compatibility and reliability with 32-bit and 64-bit Windows 7.

Compliant Standards

Plug and Play, DDC/CI, RoHS, CECP, TCO Displays 

Power

Voltage Required

AC 120/230 V (50/60 Hz)

Power Consumption Operational

24 Watt

Power Consumption Stand by

0.3 Watt

Power Consumption Sleep

0.3 Watt

Software / System Requirements

Included Software

Drivers & Utilities, Dell Display Manager

Dimensions & Weight

Dimensions & Weight Details

  • With stand - width: 51.22 cm - depth: 18 cm - height: 39.67 cm - weight: 3.36 kg
  • Without stand - width: 51.22 cm - depth: 5.05 cm - height: 30.37 cm - weight: 2.84 kg 
Environmental Standards

ENERGY STAR Certified

Yes 

Manufacturer Warranty

Service & Support

Limited warranty - 3 years

 

 

Environmental Parameters

Min Operating Temperature

0 °C

Max Operating Temperature

40 °C

Humidity Range Operating

10 - 80% (non-condensing)