E1916H Widescreen LCD Monitor

Performance and features you can depend on.

A reliable and affordable 47.01 cm (18.51 inches) monitor with essential features that meet everyday office demands.
  • Essential features: HD quality display with VESA-mount compatibility and tilt options, as well as VGA and DisplayPort connectivity.
  • Dependable performance: Uncompromising quality testing standards with 3-year warranty and service ensure long-term performance.
  • Eco-conscious design: Save energy with power-efficient features.

Manufacturer Part Number
210-AFOX
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dell 19 Monitor | E1916H
Display
Colour:
Black
Diagonally Viewable Size:
47.01 cm (18.51 inches)
Aspect Ratio:
Widescreen (16:9)
Panel Type, Surface:
TN
Optimal resolution:
1366 x 768 at 60 Hz
Preset Display Area (H x V):
94417.92 sq-mm (146.35 sq-inches)
Contrast Ratio:
600:1 (typical)
Brightness:
220 cd/m2 (typical)
Response Time:
5 ms typical (Black to White)
Viewing Angle:
65° vertical / 90° horizontal
Adjustability:
Tilt
Colour Support:
16.7 million colours
Pixel Pitch:
0.30 x 0.30 mm
Backlight Technology:
WLED
Display Type:
Widescreen Panel Display
Display Screen Coating:
Anti-Glare with 3H hardness
Audio Output:
No

Connectivity
DP
VGA
Features
Security:
Security lock slot (cable lock sold separately)

Flat Panel Mount Interface:
VESA (100 mm)

Built-in Devices
N.A.

Size and Weight
Dimensions (With Stand):
Height (compressed / extended):
359.0 mm (14.13")
Width: 445.4 mm (17.54")
Depth: 167.0 mm (6.57")

Dimensions (Without Stand):
Height: 266.0 mm (10.47")
Width: 445.4 mm (17.54")
Depth: 51.5 mm (2.03")

Weight (panel only - for VESA mount):
2.26 kg (4.98 lb)
Weight (with packaging):
3.60 kg (7.94 lb)
 
Environmental and Regulatory
Electrical
Voltage Required:
100 VAC to 240 VAC / 50 Hz or 60 Hz ± 3 Hz / 1.0 A (typical)
Power Consumption (Operational):
14 W (Typical). 13.3W (Energy Star)
Power Consumption Stand by / Sleep:
Less than 0.3 W

Environmental
Temperature Range Operating:
0 °C to 40 °C (32 °F to 104 °F)
Temperature Range Non-operating:
Storage : -20 °C to 60 °C (-4 °F to 140 °F)
Shipping: -20 °C to 60 °C (-4 °F to 140 °F)
Humidity Range Operating:
10% to 80% (non-condensing)
Humidity Range Non-operating:
Storage : 5% to 90% (non-condensing)
Shipping : 5% to 90% (non-condensing)
Altitude Operating:
5,000 m (16,404 ft) (maximum)
Altitude Non-operating:
12,191 m (40,000 ft) (maximum)
Compliance and Standards
ENERGY STAR
EPEAT Silver
CECP
TCO

What's in the box
Monitor
Stand
VESA Screw Cover
Power Cable (varies by country)
DP Cable
Divers and Documentation Media (CD)
Quick Setup Guide
Safety and Regulatory Information
Service / Support Details
3-Year Advanced Exchange Service