AC1300 Wireless Dual Band PCI Express Adapter

  • Easy Installation – Upgrade your desktop system easily by plugging the Archer T6E Wi-Fi adapter into an available PCI-E slot
  • Hi-Speed Wi-Fi – Up to 1300Mbps Wi-Fi speeds (867Mbps on 5GHz band or 400Mpbs on 2.4GHz band)
  • 802.11ac Dual Band – 3 times faster than the 802.11n standard, perfect for hi-intensity network usage
  • Backward Compatibility – With support for 802.11 a/b/g/n standards
  • Broad Wireless Range – 2 external antennas ensure a greater range of Wi-Fi connection and stability
AC1300
Wireless Dual Band PCI Express Adapter
Archer T6E

802.11ac - The Next Generation of Wi-Fi

TP-LINK's Archer T6E supports the next generation Wi-Fi standard - IEEE 802.11ac, offering transfer rates that are 3 times faster than wireless N speeds. Easily upgrade your desktop system by simply slotting the Wi-Fi adapter into an available PCI-E slot.

AC1300 – Selectable Dual Band Speeds 867/400Mbps

The Archer T6E provides high-speed Wi-Fi of up to 867Mbps over 5GHz, perfect for HD video streaming and lag-free online gaming. Additionally, the 2.4GHz 400Mbps Wi-Fi band is ideal for standard network/internet usage such as web surfing.

Heat Sink for Better Stability

The Heat Sink helps to dissipate heat generated by the adapter, which in turn increases performance and improves stability. What’s more, lower temperatures ensure an increased adapter lifespan.

Manufacturer Part Number
ARCHER T6E
EAN/UPC
6935364092559,0845973092559,845973092559
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Interfaces: PCI Express
Dimensions (W X D X H): 4.8 x 4.5 x 0.85 in. (120.8 x 115.2 x 21.5 mm)
Antenna Type: 2 Dual Band Detachable Antennas

WIRELESS FEATURES

Wireless Standards:

  • IEEE 802.11ac/n/a 5GHz,
  • IEEE 802.11b/g/n 2.4GHz
Frequency: 2.4GHz or 5GHz
Signal Rate:
  • 867Mbps at 5GHz,
  • 400Mbps at 2.4GHz
Reception Sensitivity:
  • 5GHz :
  • 11a: -68dBm
  • 11n HT20: -64dBm
  • 11n HT40: -61dBm
  • 11ac HT20: -59dBm
  • 11ac HT40: -54dBm
  • 11ac HT80: -51dBm
  • 2.4GHz :
  • 11b: -76dBm
  • 11g: -68dBm
  • 11n HT20: -64dBm
  • 11n HT40: -61dBm
Transmit Power:
  • 5GHz: <23dBm (EIRP),
  • 2.4GHz: <20dBm (EIRP)
Wireless Modes: Ad-Hoc / Infrastructure mode
Wireless Security: Support 64/128 bit WEP, WPA-PSK/WPA2-PSK,802.1x
Modulation Technology: DBPSK, DQPSK, CCK, OFDM, 16-QAM, 64-QAM, 256-QAM