EasyTouch 130 Illuminated Multimedia Keyboard

The Adesso® AKB -130EB -3 Color Illuminated Multimedia desktop Keyboard is for those who love to work late at night and love their shortcuts. This keyboard features eye-soothing backlit keys in green, blue and red- 3 colors for increased productivity in dim lighting situations or dark environments. Switch easily between green, blue or red with one touch of a key! Extra large 4X bright letters provide excellent contrast over traditional keyboards that have regular size letters. With multi-functional Hotkeys, you get quick access to your media controls, Email, Internet browser and other common applications. The Adesso® AKB-130EB is designed with membrane key switches that provide a quieter, faster response and stand up top long term usage.

Manufacturer Part Number
AKB-130EB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Keyboard Layout: 104-Key US layout
  • Keyboard Type: Membrane Switch Technology
  • Connection: USB Cable
  • Internet Hotkeys: 7 Internet Hotkeys (Home, Email, Back, Forward, Refresh, Close & Search)
  • Media Hotkeys:  7 Media Hot Keys (Play/Pause, Stop, Next Track, Previous Track, Volume Up & Down & Mute)
  • LED Hotkeys: 4 LED Hotkeys (Brighten, Switch Color, Dim, On/Off)
  • Dimensions: 17.63" x 6.25" x 0.75" (448 x 159 x 45 mm)
  • Weight: 1.2 lbs