PERC H730 - Storage Controller (RAID) - SATA 6Gb/s / SAS 12Gb/s - PCIe 3.0x8

Featuring RAID control capabilities the PERC H730 RAID controller from Dell provides reliability, high performance, and fault tolerant disk subsystem management. Offering large storage capacity this expandable RAID controller ensures enhanced performance for your server systems. Dual-channel provides high-speed connectivity.

Manufacturer Part Number
405-AADX
EAN/UPC
5397063766932
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Device Type:Storage controller (RAID) - plug-in card - low profile

Bus Type:PCIe 3.0 x8

Interface:SATA 6Gb/s / SAS 12Gb/s

Data Transfer Rate:1.2 GBps

Buffer Size:1 GB

Supported Devices:Disk array (RAID)

Channel Qty:8

Max Storage Devices Qty:255

RAID Level:RAID 0, RAID 1, RAID 5, RAID 6, RAID 10, RAID 50, RAID 60

System Requirements:Microsoft Windows Server 2008 R2 SP1, SuSE Linux Enterprise Server 10 SP4, Microsoft Windows Server 2012, Red Hat Enterprise Linux 5.8, VMware ESXi 5.1, Microsoft Windows Server 2012 R2, SuSE Linux Enterprise Server 11 SP3, Red Hat Enterprise Linux 6.5

Dimensions (WxDxH):16.76 cm x 6.44 cm

General

Device Type:Storage controller (RAID) - plug-in card - low profile

Host Bus:PCIe 3.0 x8

Storage Controller

Interface:SATA 6Gb/s / SAS 12Gb/s

Data Transfer Rate:1.2 GBps

Buffer Size:1 GB

Supported Devices:Disk array (RAID)

Channel Qty:8

Max Storage Devices Qty:255

RAID Level:RAID 0, RAID 1, RAID 5, RAID 6, RAID 10, RAID 50, RAID 60

Processor:LSI LSISAS3108


Expansion / Connectivity

Interfaces:2 x SATA 6Gb/s / SAS 12Gb/s - 36 pin 4x Mini SAS HD (SFF-8643) ( internal )


Miscellaneous

Features:DDF compliant Configuration on Disk (COD), Online Capacity Expansion (OCE), Online RAID Level Migration (RLM)


Software / System Requirements

OS Required:Microsoft Windows Server 2008 R2 SP1, SuSE Linux Enterprise Server 10 SP4, Microsoft Windows Server 2012, Red Hat Enterprise Linux 5.8, VMware ESXi 5.1, Microsoft Windows Server 2012 R2, SuSE Linux Enterprise Server 11 SP3, Red Hat Enterprise Linux 6.5


Dimensions & Weight

Depth:16.76 cm

Height:6.44 cm


Environmental Parameters

Max Operating Temperature:60 °C