3LCD Technology
All Epson projectors are based on 3-chip LCD technology for amazing colour, incredible detail and solid reliability. 3LCD’s 3-chip architecture dedicates an entire chip to process each primary colour – red, green and blue, continuously. Unlike single-chip technology that delivers colour sequentially, you get full-time colour. The result is vibrant, realistic images and video all delivered with 3LCD’s true-to-life colour.
Note:
PRODUCT NAME: Epson EB-X130
PRODUCT CODE: V11H717153
WHAT'S IN THE BOX:
EB-X130 Projector, 1.8m Power Cable, 1.8m Computer Cable, Remote Control, 2 x AA Batteries, Storage Bag
TECHNOLOGY
Projection System: RGB liquid crystal shutter projection system
LCD Panel: 0.55-inch wide panel (D8)
OPTICAL
Zoom: 1 - 1.2 (Optical)
Screen Size: 30" to 300" [0.9m to 9.0m] (Zoom: Wide)
30" to 300" [1.08m to 10.8m] (Zoom: Tele)
Projection Distance: 60" screen 1.8 m - 2.17 m
Throw Ratio: 1.48 (Zoom:Wide), 1.77 (Zoom:Tele)
Projection Lens F Number: 1.58 - 1.72
Projection Lens Focal Length: 16.9mm-20.28mm
Focus Method: Manual
IMAGE
Colour Light Output: 2,800 Lumens
White Light Output: 2,800 Lumens
Resolution: XGA
Native Aspect Ratio: 4:3
Contrast Ratio: 15,000:1
Lamp Hours: 5,000 hours (Normal)
10,000 hours (ECO)
Lamp Type: 200 W UHE
Keystone Correction: Vertical: -30 to +30 degrees
Horizontal -30 to +30 degrees
Tilt Angle: 0 to 12 degrees
CONNECTIVITY
Input: Video: 1 x RCA (Yellow), 1 x S-Video, 1 x Component (via D-sub 15-pin), 1 x HDMI
Input: Computer: 1x D-sub 15-Pin (RGB), 1 x USB 2.0 type B
Input: Digital: 1 x HDMI
Input: Audio: 1 x RCA (Red/White), 1 x HDMI
Input: Control: 1 x USB 2.0 type A
Input: Network I/O: 1 x USB Type A (for included Wireless LAN unit)
Wireless Connectivity: Included
Output Video: -
Output Audio: -
Speaker Output: 1W
ADVANCED FEATURES
EasyMP Network & Control: Yes (Wireless LAN included)
EasyMP Network Projection: Yes (Wireless LAN included)
PC Free Presentations: Yes
USB Plug 'n Play: Yes
AV Mute Slide: Yes
Instant Off: Yes
Auto Power On: Yes (PC, USB Display)
Direct Power On/Off: Yes
Security: Kensington lock
Security cable hole
Password protect function
Colour Modes: Dynamic, Presentation, Cinema, sRGB, Blackboard
GENERAL
Dimensions D x W x H (Including Feet): 234 × 297 × 82 mm
Weight: Approx. 2.4kg
Lamp Warranty: 1 Year or 750 hours*
Projector Warranty: 2 Years (excluding lamps)
Power Consumption: Lamp on: 277W
Power Consumption: Standby: 0.26W
Noise Level: Normal/Eco: 37/28dB