8" Galaxy tablet is designed to enhance your mobile life. With SideSync 3.0 and Quick Connect, you can share content and work effortlessly between your Samsung tablet, smartphone and personal computer. Multiwindow opens two apps side by side to make the most out of your time. Download Microsoft Office from Galaxy Apps to edit your documents using Word, PowerPoint or Excel. Multiuser mode keeps your personal information safe when someone else is signed in. Enhanced front and rear cameras let you quickly capture real-time moments. Smart Switch technology lets you quickly transfer all of your contacts, music and more to a new device. Ultra power-saving mode shuts off nonessential apps to provide the maximum battery life for your tablet. Smart, customizable and simple-to-use, Android 5.0 Lollipop OS is designed to work perfectly with all of your Google apps. Enjoy more of your favorite music, photos, movies and games with a microSD port that enables you to expand your tablet's memory.
Note:
TabA 8.0 (White / Titanium):
:
Display: Size: 8.0" TFT
Resolution: 1024 x 768 (XGA):
S Pen Support: No:
Processor: 1.2 GHz Quad-Core:
OS: Android 5.0 Lollipop:
Connectivity: USB Version:
Location Technology: GPS, Glonass, Beidou:
Earjack: 3.5 mm Stereo:
Wi-Fi: 802.11a/b/g/n 2.4 + 5 GHz, HT40:
Wi-Fi Direct: Yes:
Bluetooth Version: Bluetooth v4.1:
PC Sync.: Kies:
Memory: Internal Memory:
External Memory Support: MicroSD (Up to 128 GB):
Camera: Video Recording Resolution:
Main Camera - Resolution: CMOS 5.0 MP:
Front Camera - Resolution: CMOS 2.0 MP:
Main Camera - Auto Focus: Yes:
Sensors: Accelerometer, Hall Sensor, RGB Sensor:
Physical specification: Dimension (H x W x D, mm):
Weight (g): 314:
Battery: Internet Usage Time (Wi-Fi) (Hours):
Video Playback Time (Hours): Up to 12:
Standard Battery Capacity (mAh): 4200:
Audio Playback Time (Hours): Up to 114:
Audio and Video: Video Playing Format:
Video Playing Resolution: FHD (1920 x 1080) @30 fps:
Audio Playing Format: MP3, M4A, 3GA, AAC, OGG, OGA, WAV, WMA, AMR, AWB, FLAC, MID, MIDI, XMF, MXMF, IMY, RTTTL, RTX, OTA: