A5 Size Filofax Notebook - A5

Notebook offers unique flexibility to provide an efficient way to take notes. Elastic closure keeps the soft, tactile cover secure between uses. Twin-wire binding allows the book to lie flat on your desk and lets it open to a full 360 degrees. Innovative binding allows the premium paper to be repositioned to suit your personal organization needs. Plus, the refillable design lets you easily replace old notes for extended use. Notebook also features movable poly indexes, storage pocket and page ruler.

Manufacturer Part Number
B115007U
EAN/UPC
0757286601130,757286601130
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 112 ruled pages, 8 quad pages, 8 plain pages
  • A5 - 8-1/4" x 5-13/16"
  • Contains a minimum 30% post-consumer recycled material
  • 1/2" capacity
  • 8 rings