Pro Fit Wireless Keyboard

Wireless keyboard features a thin membrane that repels liquids to prevent damage to the interior wiring. Full-size keyboard provides a familiar layout for maximum productivity. 2.4 GHz wireless connection offers complete freedom and mobility. Plug-and-play technology lets you simply insert the USB receiver into your computer for virtually immediate use. Keyboard is compatible with Windows 8.1, 8 and 7 operating systems.

Manufacturer Part Number
72450
EAN/UPC
0085896724506,085896724506
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 085896724506
  • Best For: Desktop PCs
  • Color Group: Black
  • Compatibility: Mac OS, Vista, Windows 7, Windows 8, Windows 8.1, XP
  • Connectivity: Wireless
  • Keyboard Features: Spill-Proof
  • Optimised For: Comfort
  • Range (ft/m): 30/10
  • USB Receiver Size: Nano
  • Wireless Type: 2.4Ghz
  • Battery Type: 2 AAA Batteries