KP400 Switchable Keyboard

Switchable keyboard lets you work with a laptop, a tablet or even a smartphone together so you can take productivity to a new level. Switching buttons quickly transition from a traditional USB-wired connection to a wireless Bluetooth 3.0 connection for ultimate freedom. Full-size keyboard provides a familiar layout for maximum productivity. Plug-and-play technology lets you simply insert the USB cable into your computer for virtually immediate use.

Manufacturer Part Number
72322
EAN/UPC
0085896723226,085896723226
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 085896723226
  • Best For: Laptops, Smartphones, Tablets, Ultrabooks
  • Color Group: Black
  • Compatibility: Windows 7, Windows 8, Windows 8.1
  • Connections: Micro USB
  • Connectivity: Wired, Wireless
  • Features: Auto Power Off, Auto Wake/Sleep
  • Keyboard Features: Laptop Style
  • Optimised For: Practicality
  • Range (ft/m): 30/10
  • Wireless Type: Bluetooth 3.0
  • Dimensions: 17.5” x 4.9” x 0.7” (444 mm x 124 mm x 18 mm)
  • Weight: 1.1 lbs (488 g)
  • Cable Length: 6 feet