Kensington Charg/Sync USB to Lightning Cables

When combined with the Kensington charge and sync cabinet (sold separately), this pack of USB to Lightning cables allows you to keep iPad Air or iPad mini with Retina display tablets charged and ready for the next day. 11-1/4" length reaches USB ports without limiting access to tablets. The angled USB connection prevents the wire from bending during use. Easy-to-use construction can be used face-up or face-down to quickly plug into your compatible tablets. USB to Lightning cables are designed for use with the Apple iPad Air, iPad Air 2, iPad mini, iPad mini with Retina display, iPhone 5, iPhone 5c and iPhone 5s.

Manufacturer Part Number
67864
EAN/UPC
0085896678649,085896678649
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 00085896678649
  • Best For: Tablets
  • Certified For: Made for iPad
  • Connections: Apple Lightning