Wireless multifunction printer is equipped with an array of mobile capabilities, easy-to-use features and superior imaging technologies. Wireless connectivity lets you print from virtually anywhere in your office. Simple solution keys provide easy access to the scan and eco-copy functions right from the control panel. Seven-line, color LCD is easy to read to help you complete tasks quickly and efficiently. Print/copy in both color and black/white at up to 21 pages per minute. 50-sheet document scanner allows multiple pages to be copied or scanned without requiring you to place each sheet on the unit. Duplex Versatility allows two-sided printing, copying, scanning and PC faxing. With Apple Air Print, you can print documents, web pages, emails and photos from your iPad, iPhone and iPod touch.
Note:
Printer Specifications:
Printer Type: Color Laser MFP
Print Speed: Up to 10ppm (2-sided plain paper letter)
Up to 21ppm (1-sided plain paper letter)1
First Print Time: 14.3 seconds or less (letter)2
Printer Language: UFR II LT (Host-based)
Print Resolution: Up to 1200 x 1200 dpi
(9600 x 600 dpi quality)
Maximum Print Size: Up to Legal
Duplex Print: All mode (Print, Scan, Copy, Fax)
Print Modes: Poster, Booklet, Watermark, Page Composer, Toner Saver
Print Memory: 1GB (shared)
Direct Print from USB: via USB Host v1.1 Print File format: JPEG, TIFF, PDF
Copier Specifications:
Copy Type: Color Laser
Copy Speed: LTR: Up to 21ppm (Black/Color)1
A4: Up to 20ppm (Black/Color )1
Duplex Copy Speed: LTR/A4: Up to 10ppm (Black/Color)1
Copy Resolution: Up to 600 x 600 dpi
Original Type: Text/Photo/Map
Halftones: 256 Levels
Warm-up Time: 23 sec or less from power-on
First Copy Time: Black/Color: Approx. 15.5/16.2sec (A4), 15.3/16.0 sec (LTR)3
Recovery Time: Approx. 8 sec
Maximum Number of Copies: Up to 99 copies
Duplex Copy/Bind Time: Yes
Reduction/Enlargement: 25 - 400% in 1% increments
Zoom: 25 - 400% in 1% increments
Copy Size: Platen: Up to Letter,
ADF: 5.5" x 5" to Legal
Copy Features: Frame Erase,
Memory Sort,
2 on 1,
4 on 1,
ID Card Copy
Copy Memory: 1GB (shared)
Fax Specifications:
Modem Speed: Up to 33.6 Kbps4
Fax Resolution: Up to 406 x 391 dpi
Transmission Time: JBIG (approx. 3 seconds)
Memory Capacity: Up to 512 pages5
Speed Dials: Up to 281 dials
Group Dialing: Max. 199 dials / Max. 199 destinations
Sequential Broadcasting: Max. 310 destinations
Duplex Fax: Yes
Receive Modes: FAX Only, Manual, Answering, Fax/Tel Auto Switch
Fax Features: FAX Forwarding, Dual Access, Remote Reception, PC FAX(TX only), DRPD, ECM, Auto Redial, Fax Activity Reports, Fax Activity Result Reports, Fax Activity Management Reports
Memory Backup: Permanent fax memory backup. ( Backup with flash memory)
Activity Reports: Activity Result & Activity Management
pC Fax: Sending only
Fax Forwarding: SMB, E-mail, FTP, iFax Simple
Scanner Specifications:
Scan Type: Color Contact Image Sensor (CIS)
Color Depth: 24-bit
Scan Resolution: Optical: Up to 600 x 600 dpi
Driver(digital): Up to 9600 x 9600 dpi
Scan Size: Platen: Up to Letter
ADF: 5.5" x 5" to Legal
Duplex Scan: Yes
Compatibility: TWAIN, WIA (Scan Driver Compatibility)
Output File Formats: JPEG, TIFF, PDF, Compact PDF, PDF (OCR)
Scan Features: Yes
Pull Scan: Yes, USB and Network
Push Scan (Scan to pC): Yes, USB and Network
Paper Handling Specifications:
Standard Paper Source(s): 250-sheet cassette, 50-sheet multipurpose tray6
Optional Paper Source(s): 250-sheet cassette
Document Feeder: 50-sheet duplex
Paper Output: 125 sheets (face down)
Paper Weight: 16-58 lb. bond (cassette / multipurpose tray)
Media Sizes: Letter, Legal, A4, A5, B5, Executive
Media Types: Plain, Heavy, Recycled, Color, Coated, Transparency, Label, Envelope, Index
Envelope Capacity: 10 envelopes (cassette), 5 envelopes (manual feed slot)
Envelope Types: Com 10, Monarch, DL, C5, B5
Connectivity and Software Specifications:
Standard Interface(s): USB Device 2.0 High-Speed, 10/100 Base-T Ethernet, Wi-Fi 802.11b/g/n Wireless7
WiFi Access Mode: Infrastructure Mode
WiFi Authentication Methods: Open System, Shared Key, WPA-PSK, WPA2-PSK
WiFi Encryption Modes: WEP (64/128 bit), TKIP, AES
WPS Easy Setup Support Methods: Push-button mode, PIN code mode
Mobile Functions: Canon PRINT Business8, Apple AirPrint™9, Mopria Print Service10, Google Cloud Print™11
Network Functions: Print, Copy, Scan, Fax, PC Fax, Print/Scan to USB
Embedded Web Server (Remote UI): Yes
Web Browser Support for Remote UI: Microsoft Internet Explore 7.0 or higher, Safari 3.2.1 or higher
Print Protocols: LPD, RAW, WSD-Print (IPv4,IPv6), Email, SMB, WSD-Scan (IPv4,IPv6)
TCP/IP Set of Application Services: Bonjour(mDNS), HTTP, HTTPS, POP before SMTP (IPv4,IPv6), DHCP, BOOTP, RARP, ARP+PING, Auto IP, WINS (IPv4), DHCPv6 (IPv6)
Network Management Protocols: SNMPv1, SNMPv3 (IPv4,IPv6)
OS Compatibility: Windows® 8.1, Windows 8, Windows 7, Windows Vista®, Windows Server® 2012R2, Windows Server 2012, Windows Server 2008 R2, Windows Server 2008, Windows Server 2003, Mac OS X® 10.5.8 & up, Linux (print only)
Cable Included: Power Cord, Telephone Cable (USB not included)
Bundled Software: Printer driver, Fax driver, Scanner driver, Network Scan Utility, MF Scan Utility, Presto! PageManager
Environmental Specifications:
Power Consumption: Max: 1,200W or less.
During Operation: Approx. 450W.
Standby: Approx. 23W.
Energy Saver: Approx. 2W
Typical Energy Consumption: 0.9 kWh
General Specifications:
Dimensions: 17" (W) x 19.2" (D) x 18.9" (H)
Unit Weight (without/with cartridge): 63.1 lbs. (w/o cartridge), 68.3 lbs (w/cartridge)
Package Weight: Approx. 81.6 lbs
Cartridge Type: Cartridge 118 VP Black (Yields approximately 6,800 pages)
Cartridge 118 Black (Yields approximately 3,400 pages)
Cartridge 118 YMC (Yields approximately 2,900 pages)
*Yields based on ISO/IEC Standard
LCD Display: 7-line QVGA Color Touch LCD
Duty Cycle: Up to 40,000 pages per month
Department ID Management: Yes, Up to 300 ID's
Security: Native Secured Print, IEEE802.1x, SNMPv3, HTTPS, IPSEC, LDAP
Languages: English, French, Spanish, Portuguese
One-Touch Keys: Favorites Settings
Warranty: 1 Year Exchange / Carry-in (Extended warranty available)12