
Inkjet all-in-one printer is an easy-to-use, compact unit that won't waste valuable work space. A wireless assistant offers virtually effortless setup. Wired Ethernet interface allows you to share this printer with multiple users on your network. Print from virtually any mobile device via a wireless network or NFC, and scan directly to popular cloud services. 2.7" touch-screen display lets you easily navigate through the on-screen menus. Automatic duplex printing reduces paper consumption by printing on both sides of papers. Versatile bypass tray offers specialty paper handling for printing on cardstock, photo paper or envelopes.
Note:
Print
Print Technology : Color Inkjet Technology
Maximum Printing Size : Up to 8.5" x 14" (Legal)
Consumable Type : 4-Cartridge Ink System
ISO-based Print Speed (black)‡ : 12ppm
ISO-based Print Speed (color)‡ : 10ppm
Print Resolution (maximum dpi) : Up to 6000 x 1200 dpi‡
Borderless Printing : Yes‡
Printer Driver Compatibility† : Windows® / Mac OS®
Copy
Copying Capability : B/W & Color Copying
Design Style : Flatbed
Max. Automatic Document Feeder Capacity‡ : 20-Sheet ADF
ISO-based Copy Speed (color)‡ : 6 / 6 ppm‡
Reduction/Enlargement : 25% - 400% n 1% increments
Sorting Function : Yes
N in 1 Function : 2in1/4in1/ ID Copy
Poster Function : Yes (3 x 3, 2 x 2, 1 x 2)
Document Glass Size : Letter 8.5" x 11.7"
Scan
Scanning Capability : B/W & Color Scanning
Max. Interpolated Scan Resolution (dpi)† : 19,200 x 19,200 dpi
Optical Scan Resolution (dpi) : 2400 x 1200 dpi (FB); 600 x 1200 dpi (ADF)
Mobile Device Scanning App‡ : BrotheriPrint&Scan free app download for wireless printing from and scanning to your mobile device. For more information, please click here
"Scan To" Feature† : E-mail, Image, OCR, Media Cards, File and USB Flash Memory Drive
Scan File Formats : JPEG, PDF
Scanner Driver Compatibility† : Windows® / Mac OS®
Document Viewer Software† : Includes Scansoft PaperPort® v12 SE with OCR for Windows® and Presto!® PageManager® for Mac®
OCR Software† : Includes Scansoft PaperPort® v12 SE with OCR for Windows® and Presto!® PageManager® for Mac®
Fax
Faxing Capability : B/W & Color Faxing
Fax Modem Speed : 14.4K bps
PC Fax Capability (send/receive)† : Yes (B&W only)
Best Transmission Speed (sec)‡ : Approx. 7 Sec. Per Page
Call Waiting/ Caller ID/ Distinctive Ring Ready‡ : No / Yes / Yes
Out-of-Paper Reception : Yes
External TAD Interface : Yes
Broadcasting (# of locations) : Yes (250 locations)‡
Fax Page Memory‡ : Up to 200 Page Fax Memory
Paper Handling
Standard Input Paper Capacity (sheets)‡ : Up to 100-Sheet Input Capacity; up to 20-sheet 4"x6" Photo Bypass Tray
Output Paper Capacity (sheets) : 50 sheets
Duplex Printing Capability : Yes
Paper Handling Size - Paper Tray : A4, Letter, Legal, Executive, A5, A6, 4"x6" Photo, 5"x8" Indexcard, 5"x7" Photo, C5 Envelope, Com-10, DL Envelope, Monarch
Paper Handling Size - Manual Feed : A4, Letter, Legal, Executive. A5, A6, 4"x6" Photo, 5"x8" Indexcard, 5"x7" Photo, C5 Envelope, Com-10, DL Envelope, Monarch, 4"x6" Photo, 3.5"x5" Photo
Minimum Paper Width/Length (Paper Tray) : 3.5" x 5"
Maximum Paper Width/Length (Paper Tray) : 8.5" x 14"
Sheet Weight - Paper Tray (max/min) : 17-58 lbs.
Sheet Weight - Manual Feed (max/min) : 17-79 lbs.
Minimum Input for ADF (Width/Height) : 5.8" x 5.8"
Max Input of ADF (Width/Height) : 8.5" x 14"
Sheet Weight - ADF (max/min) : 17-24 lbs.
Recommended Paper Brands :