HL-L5200DWT Monochrome Laser Printer

Monochrome laser multifunction copier helps improve office productivity with fast print and copy speeds of 42 pages per minute at up to 1200 x 1200 dpi. Backlit LCD makes navigating through the menu options fast and simple. Advanced security features helps restrict unauthorized printing and protect your sensitive documents. 250-sheet and 520-sheet paper trays plus a 50-sheet multipurpose tray provide an 820-sheet total paper capacity. Automatic duplex printing allows you to quickly print two-sided documents to reduce paper consumption. Built-in wireless and Ethernet network interfaces enable you to share this printer with multiple users on your network.

Manufacturer Part Number
HLL5200DWT
EAN/UPC
0012502641780,012502641780
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Print Technology : B/W Laser Technology
Max. Black Print Speed (ppm) : 42ppm Black
Duplex Printing Standard : Yes
Print Resolution (maximum dpi) : Up to 1200 x 1200 dpi
LCD Display : Yes (1-line, Backlit)
First Time to Print :Less than 7.2 sec.‡
Printer Driver Compatibility† :Windows®, Mac OS®, Linux
CPU (Processor) Speed : 800 MHz
Emulation(s) :PCL6,BR-Script3‡, IBM Proprinter, Epson FX, PDF Version 1.7, XPS Version 1.0
Standard Memory (MB) : 256MB Memory
Toner Save Mode : Yes
Max. Monthly Duty Cycle‡ :50,000 pages
Recommended Monthly Print Volume‡ :Up to 3,500 pages

Paper Handling

Standard Paper Capacity (sheets)‡ :250-Sheet Input Capacity, 520-Sheet Input Capacity :
Optional Paper Capacity (sheets) :LT-5500‡ (250 sheets) or LT-6500‡ (520 sheets) :
Multi-purpose Tray Capacity‡ :50-Sheet Multi-purpose Tray :
Output Paper Capacity (sheets) : 150 sheets :
Paper Handling Size - Paper Tray : Letter, Legal, Executive, A4, A5, A6 :
Paper Handling Size - Multi-purpose Tray : Letter, Legal, Executive, A4, A5, A6, Envelopes, Custom Sizes (3.0-8.5" (w), 5.0-14" (l)) :
Sheet Weight - Paper Tray : 16-32 lbs. (bond) :
Sheet Weight - Multi-purpose Tray : 16-53 lbs. (bond) :
Media Type : Plain, Bond, Envelopes (up to 10), Labels, Recycled Paper, Colored Paper, Letterhead :
Recommended Paper Brands : Plain Paper: Xerox 4200DP 20 lb., Hammermill Laser Paper 24 lb., Labels: Avery Laser Label #5160 :

Connectivity & Compatibility

Standard Interface(s) : Wireless 802.11b/g/n, Ethernet, Hi-Speed USB 2.0 :
Mobile Device Compatibility‡ :AirPrint™, Google Cloud Print™ 2.0, Mopria® Brother iPrint&Scan, Cortado Workplace, and Wi-Fi Direct® :
Supported Network Protocols (IPv4) : ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Server, TELNET Server, HTTP/HTTPS server, TFTP client and server, SMTP Client, SNMPv1/v2c/ v3, ICMP, Web Services (Print), CIFS client, SNTP client :
Supported Network Protocols (IPv6) : NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Server,TELNET Server, HTTP/HTTPS server, TFTP client and server, SMTP Client, SNMPv1/v2c, ICMPv6, Web Services (Print), CIFS Client, SNTP Client :
One-Push Wireless Configuration : Wi-Fi Protected Setup™ :

Security Features

Security Functions : Secure Function Lock, Lock Slot, Secure Print :
Security Protocols (Wired) : SMTP-AUTH, SSL/TLS (IPPS, HTTPS, SMTP), SNMP v3, 802.1x (EAP-MD5, EAP-FAST, PEAP, EAP-TLS, EAP-TTLS), Kerberos, IPSec :
Security Protocols (Wireless) : SMTP-AUTH, SSL/TLS (IPPS, HTTPS, SMTP), SNMP v3, 802.1x (LEAP, EAP-FAST, PEAP, EAP-TLS, EAP-TTLS), Kerberos, IPSec :
Wireless Network Security : WEP 64/128 bit, WPA-PSK (TKIP/AES) :

Power & Operating Requirements

ENERGY STAR® Qualified : Yes :
Power Consumption - Sleep/Ready/Printing : 6.7W (Deep Sleep: 1.3W)/32W/620W :
EPA ENERGY STAR® TEC Value : 1.929 kWh/week :
Machine Noise (Ready/Printing) : 34dB / 52dB :
Power Source : AC 120V 50/60 Hz :
Operating Env: Temperature : 50-90 degrees F :
Operating Env: Humidity : 20-80% (w/out condensation) :

Dimensions & Weights

Unit Dimensions (W"xD"xH") : 14.7 x 15.3" x 15.2" :
Carton Dimensions (W"xD"xH") : 26.1" x 20.6" x 27.6" :
Unit Weight (lbs) : 32.1 lbs. :
Carton Weight (lbs) : 48.1 lbs. :

What’s Included

"In-Box" Consumables (Yield)‡ : (1) Standard Yield Toner Cartridge (3,000 Pages)
(1) DR-820 Drum Unit (30,000 Pages) :
Carton Contents : (1) Standard Yield Toner Cartridge (yields approx. 3,000 Pages‡)
(1) DR-820 Drum Unit (yields approx. 30,000 Pages‡)
LT-6500 520-sheet capacity paper tray
CD-ROM – Installation CD-ROM
AC Power Cord
Quick Setup Guide :

Warranty : 1 Year Limited :