Monochrome laser multifunction copier helps improve office productivity with fast print and copy speeds of 42 pages per minute at up to 1200 x 1200 dpi. Backlit LCD makes navigating through the menu options fast and simple. Advanced security features helps restrict unauthorized printing and protect your sensitive documents. 250-sheet input tray with 50-sheet multipurpose tray lets you easily print envelopes and alternative media types. Automatic duplex printing allows you to quickly print two-sided documents to reduce paper consumption. Built-in wireless and Ethernet network interfaces enable you to share this printer with multiple users on your network.
Note:
General
Print Technology : B/W Laser Technology
Max. Black Print Speed (ppm) : 42ppm Black
Duplex Printing Standard : Yes
Print Resolution (maximum dpi) : Up to 1200 x 1200 dpi
LCD Display : Yes (1-line, Backlit)
First Time to Print :Less than 7.2 sec.‡ :
Printer Driver Compatibility† :Windows®, Mac OS®, Linux :
CPU (Processor) Speed : 800 MHz :
Emulation(s) :PCL6,BR-Script3‡, IBM Proprinter, Epson FX, PDF Version 1.7, XPS Version 1.0 :
Standard Memory (MB) : 256MB Memory :
Toner Save Mode : Yes :
Max. Monthly Duty Cycle‡ :50,000 pages :
Recommended Monthly Print Volume‡ :Up to 3,500 pages : Paper Handling
Standard Paper Capacity (sheets)‡ :250-Sheet Input Capacity :
Optional Paper Capacity (sheets) :LT-5500‡ (250 sheets x2) or LT-6500‡ (520 sheets x2) :
Multi-purpose Tray Capacity‡ :50-Sheet Multi-purpose Tray :
Output Paper Capacity (sheets) : 150 sheets :
Paper Handling Size - Paper Tray : Letter, Legal, Executive, A4, A5, A6 :
Paper Handling Size - Multi-purpose Tray : Letter, Legal, Executive, A4, A5, A6, Envelopes, Custom Sizes (3.0-8.5" (w), 5.0-14" (l)) :
Sheet Weight - Paper Tray : 16-32 lbs. (bond) :
Sheet Weight - Multi-purpose Tray : 16-53 lbs. (bond) :
Media Type : Plain, Bond, Envelopes (up to 10), Labels, Recycled Paper, Colored Paper, Letterhead :
Recommended Paper Brands : Plain Paper: Xerox 4200DP 20 lb., Hammermill Laser Paper 24 lb., Labels: Avery Laser Label #5160 :
Connectivity & Compatibility
Standard Interface(s) : Wireless 802.11b/g/n, Ethernet, Hi-Speed USB 2.0 :Security Features
Security Functions : Secure Function Lock, Secure Print, Setting Lock, Lock Slot :Power & Operating Requirements
ENERGY STAR® Qualified : Yes :Dimensions & Weights
Unit Dimensions (W"xD"xH") : 14.7 x 15.3" x 10.0" :What’s Included
"In-Box" Consumables (Yield)‡ : (1) Standard Yield Toner Cartridge (3,000 Pages)