Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Print
Print Technology : B/W Laser Technology
First Time to Print :Less than 7.2 seconds‡ : Consumable Type : Toner Cartridge & Drum Unit
Max. Black Print Speed (ppm) : 42ppm Black
Print Resolution (maximum dpi) : Up to 1200 x 1200 dpi
Printer Driver Compatibility† :Windows®, Mac OS®, Linux
Emulation(s) :PCL6, BR-Script3‡, IBM Proprinter, Epson FX, PDF Version 1.7, XPS Version 1.0
Copy
Copying Capability : B/W Copying :
Design Style : Flatbed :
Max. Automatic Document Feeder Capacity‡ :70-Page ADF :
Max. Black Copy Speed (cpm) : 42cpm Black :
Copy Resolution (maximum) : Up to 1200 x 600 dpi :
Stand-alone Copying : No PC Required :
Reduction/Enlargement : 25% - 400% :
Sorting Function : Yes :
Duplex Copying : No :
N in 1 Function : 2in1 / 4in1 :
Poster Function : No :
Document Glass Size : Legal-size :
ID Copy : Yes :
Scan
Scan Speed (maximum)‡ : Simplex: Up to 28ipm (black)/20ipm (color)
Scanning Capability : B/W & Color Scanning :
Scan Drivers Included ‡ :TWAIN, WIA, ICA, ISIS, SANE :
Duplex Scanning : No :
Max. Interpolated Scan Resolution (dpi)† :19200 x 19200 dpi :
Optical Scan Resolution (dpi) :1200 x 1200 dpi‡ :
Mobile Device Scanning App‡ :Brother iPrint&Scan free app download for wireless printing from and scanning to your mobile device. For more information, pleaseclick here :
"Scan To" Feature† :E-mail, Image, OCR, File, FTP, USB, Network Folder (CIFS - Windows® only), E-mail Server†, SharePoint®, SSH Server (SFTP), Cloud (Web Connect)‡ :
Scan File Formats : JPEG, PDF Single-page/Multi-page (Secure PDF, Searchable PDF, PDF/A), TIFF Single-page/Multi-page, TXT, BMP, DOCX, XML, PPTX, XPS, PNG :
Scanner Driver Compatibility† :Windows®/Mac OS® :
Advanced Scanning Features :Continuous Scan‡, ADF Auto Deskew, Blank Page Skip, ID Scan‡, Scan Profiles (up to 25) :
Document Viewer Software† :Includes Nuance™ PaperPort™ SE with OCR for Windows® and Presto!® PageManager® for Mac® :
OCR Software† :Includes Nuance™ PaperPort™ SE with OCR for Windows® and Presto!® PageManager® for Mac® :
Paper Handling
Standard Input Paper Capacity (sheets)‡ :250-Sheet Input Capacity :
Multi-purpose Tray : Yes (up to 50 sheets) :
Output Paper Capacity (sheets) : 150 sheets :
Optional Paper Capacity (sheets) :LT-5500‡ (250 sheets x2) or LT-6500‡ (520 sheets x2) :
Duplex Printing Capability : Yes :
Paper Handling Size - Paper Tray : Letter, Legal, Executive, A4, A5, A6 :
Paper Handling Size - Multi-Purpose Tray : Letter, Legal, Executive, A4, A5, A6, Envelopes, Custom Sizes (3.0-8.5" (w), 5.0-14" (l)) :
Sheet Weight - Paper Tray (max/min) : 16-32 lbs. (bond) :
Sheet Weight - Multi-purpose Tray (max/min) : 16-53 lbs. (bond) :
Minimum Input for ADF (Width/Height) : 4.1"/5.8" :
Max Input of ADF (Width/Height) : 8.5"/14" :
Sheet Weight - ADF (max/min) : 17-24 lbs. :
Recommended Paper Brands : Plain Paper: Xerox 4200DP 20 lb., Hammermill Laser Paper 24 lb., Labels: Avery Laser Label #5160 :
Media Type : Plain, Bond, Envelopes (up to 10), Labels, Recycled Paper, Colored Paper, Letterhead :
Connectivity & Compatibility
Standard Interface(s) : Ethernet, Hi-Speed USB 2.0 :
USB Host : Yes, front :
Standard Network Features† :Printing, Scanning :
Mobile Device Compatibility‡ :AirPrint™, Google Cloud Print™ 2.0, Brother iPrint&Scan, Mopria®, and Cortado Workplace :
Web Connect‡ :GOOGLE DRIVE™/GOOGLE DRIVE for Business, EVERNOTE®/EVERNOTE Business, ONEDRIVE®/ONEDRIVE for Business, ONENOTE®, DROPBOX/DROPBOX for Business, Google Apps for Business™, BOX/BOX for Business, FACEBOOK™, FLICKR®, and PICASA Web Albums™ :
Brother Cloud Apps‡ :Office Print, Outline&Copy, Outline&Scan, Easy Scan to E-mail, NoteScan, Office Doc Creator, CreativeCenter® :
Supported Network Protocols (IPv4) : ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, SMTP Client, IPP/IPPS, FTP Client and Server, CIFS Client, TELNET Server, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMP, Web Services (Print/Scan), SNTP Client, LDAP :
Supported Network Protocols (IPv6) : NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, SMTP Client, FTP Client and Server, CIFS Client, TELNET Server, SNMPv1/v2c, HTTP/HTTPS server, TFTP client and server, ICMPv6, SNTP Client, LDAP, Web Services (Print/Scan) :
General
LCD Display : 3.7" Color Touchscreen display :
Standard Memory (MB) : 256MB :
Toner Save Mode : Yes :
Maximum Monthly Duty Cycle‡ :50,000 printed pages :
Recommended Monthly Print Volume‡ :Up to 3,500 pages :
Security Features
Security Functions : Active Directory®, Secure Function Lock, Lock Slot, Secure Print :
Security Protocols (Wired) : SMTP-AUTH, SSL/TLS (IPPS, HTTPS, SMTP), SNMP v3 802.1x (EAP-MD5, EAP-FAST, PEAP, EAP-TLS, EAP-TTLS), Kerberos, IPSec :
Power & Operating Requirements
ENERGY STAR
® Qualified : Yes :
Power Source : AC 120V 50/60Hz :
Power Consumption - Sleep/Ready/Copying : 8.4W (Deep Sleep: 1.6W)/36W/630W :
Operating Environment: Temperature : 32-104° F :
Operating Environment: Humidity : 20-80% (w/out condensation) :
Machine Noise (Ready/Printing) : 35dB / 55dB :
EPA ENERGY STAR® TEC Value : 2.056 kWh / Week :
Dimensions & Weights
Carton Dimensions (W"xD"xH") : 23.6" x 20.7" x 24.8" :
Carton Weight (lbs) : 45.5 lbs. :
Unit Dimensions (W"xD"xH") : 19.5" x 16.8" x 19.1" :
Unit Weight (lbs) : 37.6 lbs. :
What’s Included
"In-box" Consumables/Yield‡ : (1) Standard Toner Cartridge (3,000 Pages)
(1) DR820 Drum Unit (30,000 Pages) :
Carton Contents : (1) Standard Toner Cartridge (yields approx. 3,000 Pages‡)
(1) DR820 Drum Unit (yields approx. 30,000 Pages‡)
Quick Set Up and Basic User's Guide
Documentation/Installation CD
AC Power Cord
Warranty : 1 Year Limited