Monochrome laser multifunction copier helps improve office productivity with fast print and copy speeds of 42 pages per minute. 3.7" color touch screen lets you easily create customizable shortcuts to speed up frequently performed tasks. Network user authentication protects against unauthorized access to the device. The 300-sheet paper capacity is expandable to a 1,340 sheet total capacity with optional add-on trays. 40-page capacity, auto-document feeder scans up to 24 images per minute (mono) and offers color scanning to variety of destinations. Automatic duplex printing lets you quickly print two-sided documents to reduce paper consumption. Built-in wireless and Ethernet network interfaces allow you to share this printer with multiple users on your network.
Note:
Printer Type
Laser
Print Method
Electrophotographic Laser Printer
Memory Capacity
(DCP-L5500DN/MFC-L5700DN/MFC-L5750DW)
256 MB
(DCP-L6600DW/MFC-L6800DW)
512 MB
(MFC-L6900DW)
1 GB
LCD (liquid crystal display)
(DCP-L5500DN/MFC-L5700DN)
3.7 in. (93.4 mm) TFT Colour Touchscreen LCD *1
(DCP-L6600DW/MFC-L5750DW/MFC-L6800DW/MFC-L6900DW)
4.85 in. (123.2 mm) TFT Colour Touchscreen LCD *1
Power Source
220 to 240 V AC 50/60Hz
(Average)
Peak *2
Approximately 1,344 W
Printing *2
(DCP-L5500DN/MFC-L5700DN/MFC-L5750DW)
Approximately 645 W at 25 °C
(DCP-L6600DW/MFC-L6800DW)
Approximately 745 W at 25 °C
(MFC-L6900DW)
Approximately 805 W at 25 °C
Approximately 390 W at 25 °C
Copying *2
(DCP-L5500DN/MFC-L5700DN/MFC-L5750DW)
Approximately 645 W at 25 °C
(DCP-L6600DW/MFC-L6800DW)
Approximately 745 W at 25 °C
(MFC-L6900DW)
Approximately 805 W at 25 °C
Copying (Quiet Mode) *2
Approximately 390 W at 25 °C
Ready *2
Approximately 34 W at 25 °C
Sleep *2
(DCP-L5500DN/MFC-L5700DN)
Approximately 7.5 W
(DCP-L6600DW/MFC-L5750DW/MFC-L6800DW/MFC-L6900DW)
Approximately 8.0 W
Deep Sleep *2
Approximately 1.6 W
Power Off *2 *3 *4
Approximately 0.04 W
Unit: mm
(DCP-L5500DN/MFC-L5700DN/MFC-L5750DW)
435
486
427
(DCP-L6600DW/MFC-L6800DW/MFC-L6900DW)
95
518
427
Weights (with supplies)
(DCP-L5500DN)
16.4 kg
(DCP-L6600DW)
18.5 kg
(MFC-L5700DN/MFC-L5750DW)
16.5 kg
(MFC-L6800DW)
18.9 kg
(MFC-L6900DW)
19.0 kg
Noise Level
Sound Pressure
Printing
(DCP-L5500DN/MFC-L5700DN/MFC-L5750DW)
LpAm = 54 dB (A)
(DCP-L6600DW/MFC-L6800DW/MFC-L6900DW)
LpAm = 57 dB (A)
Ready
LpAm = 35.0 dB (A)
Printing
(Quiet Mode)
(DCP-L5500DN/MFC-L5700DN/MFC-L5750DW)
LpAm = 52 dB (A)
(DCP-L6600DW/MFC-L6800DW/MFC-L6900DW)
LpAm = 53 dB (A)
Sound Power
Copying 5 6
(DCP-L5500DN/MFC-L5700DN/MFC-L5750DW)
LWAd = 6.67 B (A)
(DCP-L6600DW/MFC-L6800DW/MFC-L6900DW)
LWAd = 6.76 B (A)
Ready 5 6
LWAd = 4.80 B (A)
Printing
(Quiet Mode)
LWAd = 6.47 B (A)
Temperature
Operating
10 to 32 °C
Storage
0 to 40 °C
Humidity
Operating
20 to 80% (without condensation)
35 to 85% (without condensation)
ADF (automatic document feeder)
(DCP-L5500DN)
Up to 40 sheets
(MFC-L5700DN/MFC-L5750DW)
Up to 50 sheets
(DCP-L6600DW/MFC-L6800DW/MFC-L6900DW)
Up to 80 sheets
For best results we recommend:
Temperature: 20 to 30 °C
Humidity: 50 to 70%
Paper: 80 g/m2
Document Size Specification
Document Size
ADF Width
105 to 215.9 mm
ADF Length
147.3 to 355.6 mm
Scanner Glass Width
Maximum 215.9 mm
Scanner Glass Length
(DCP-L5500DN/MFC-L5700DN/MFC-L5750DW)
Maximum 300 mm
(DCP-L6600DW/MFC-L6800DW/MFC-L6900DW)
Maximum 355.6 mm
Print Media Specifications
Paper Input
Paper Tray
(Standard)
Paper Type
Plain Paper, Letterhead, Coloured Paper, Thin Paper, Recycled Paper, Thick Paper *1
Paper Size
A4, Letter, A5, A5 (Long Edge), A6, Executive, Legal, Folio, Mexico Legal, India Legal
Paper Weight
60 to 120 g/m2
Maximum Paper Capacity
(DCP-L5500DN/MFC-L5700DN/MFC-L5750DW)
Up to 250 sheets of 80 g/m2 Plain Paper
(DCP-L6600DW/MFC-L6800DW/MFC-L6900DW)
Up to 520 sheets of 80 g/m2 Plain Paper
Multi-purpose tray (MP tray)
Paper Type
Plain Paper, Letterhead, Coloured Paper, Thin Paper, Thick Paper, Thicker Paper, Recycled Paper, Bond, Label, Envelope, Env.Thin, Env.Thick
Paper Size
Width:
76.2 to 215.9 mm
Length:
127 to 355.6 mm
Paper Weight
60 to 200 g/m2
Maximum Paper Capacity
Up to 50 sheets of 80 g/m2 Plain Paper
Envelope: 10 envelopes up to 10 mm thick
Paper Tray 2, 3
(Optional) *2
Paper Type
Plain Paper, Letterhead, Coloured Paper, Thin Paper, Recycled Paper, Thick Paper *1
Paper Size
A4, Letter, A5, Executive, Legal, Folio, Mexico Legal, India Legal
Paper Weight
60 to 120 g/m2
Maximum Paper Capacity
(LT-5500/LT-5505)
Up to 250 sheets of 80 g/m2 Plain Paper
(LT-6500/LT-6505)
Up to 520 sheets of 80 g/m2 Plain Paper
Paper Output
Face Down Output Tray
(DCP-L5500DN/MFC-L5700DN/MFC-L5750DW)
Up to 150 Sheets of 80 g/m2 Plain Paper (face down delivery to the face down output paper tray)
(DCP-L6600DW/MFC-L6800DW/MFC-L6900DW)
Up to 250 Sheets of 80 g/m2 Plain Paper (face down delivery to the face down output paper tray)
Face Up Output Tray
(DCP-L5500DN/MFC-L5700DN/MFC-L5750DW)
One sheet (face up delivery to the face up output tray)
(DCP-L6600DW/MFC-L6800DW/MFC-L6900DW)
Up to 10 sheets (face up delivery to the face up output tray)
2-sided Automatic 2-sided Printing
Paper Type
Plain Paper, Letterhead, Coloured Paper, Thin Paper, Recycled Paper
Paper Size
A4
Paper Weight
60 to 105 g/m2
Copy Specification
Copy Width
Maximum 210 mm
Automatic 2-sided Copy
(DCP-L6600DW/MFC-L5750DW/MFC-L6800DW/MFC-L6900DW)
Yes (from ADF)
Multiple Copies
Sorts/Stacks up to 99 pages
Enlarge/Reduce
25 to 400% (in increments of 1%)
Resolution
Maximum 1200 x 600 dpi
First Copy Out Time *1
(DCP-L5500DN/MFC-L5700DN/MFC-L5750DW)
Less than 9.2 seconds at 23 °C / 230 V
(DCP-L6600DW/MFC-L6800DW/MFC-L6900DW)
Less than 9.5 seconds at 23 °C / 230 V
Scanner Specifications
Colour / Black
Yes / Yes
TWAIN Compliant
Yes
(Windows® XP(SP3) / Windows Vista® / Windows® 7 / Windows® 8 / Windows® 8.1)
(OS X v10.8.5 / 10.9.x / 10.10.x)
WIA Compliant
Yes
(Windows® XP(SP3) / Windows Vista® / Windows® 7 / Windows® 8 / Windows® 8.1)
ICA Compliant
Yes
(OS X v10.8.5 / 10.9.x / 10.10.x)
Colour Depth
48 bit colour Processing (Input)
24 bit colour Processing (Output)
Grey Scale
16 bit colour Processing (Input)
8 bit colour Processing (Output)
Up to 19200 × 19200 dpi (interpolated)
Up to 1200 x 1200 dpi (from Scanner Glass)
Up to 600 x 600 dpi (from ADF)
Scanning Width
Maximum 210 mm
Automatic 2-sided Scanning
(DCP-L6600DW/MFC-L5750DW/MFC-L6800DW/MFC-L6900DW)
Yes (from ADF)
Printer Specifications
Automatic 2-sided Print
Yes
Emulation
PCL6, BR-Script3, IBM Proprinter XL, Epson FX-850, PDF version1.7, XPS version 1.0
Resolution
Up to 1200 x 1200 dpi
Print Speed
1-sided print
(DCP-L5500DN/MFC-L5700DN/MFC-L5750DW)
Up to 40 pages/minute (A4 size)
(DCP-L6600DW/MFC-L6800DW)
Up to 46 pages/minute (A4 size)
(MFC-L6900DW)
Up to 50 pages/minute (A4 size)
2-sided Print
(DCP-L5500DN/MFC-L5700DN/MFC-L5750DW)
Up to 20 sides/minute (Up to 10 sheets/minute) (Letter or A4 size)
(DCP-L6600DW/MFC-L6800DW/MFC-L6900DW)
Up to 24 sides/minute (Up to 12 sheets/minute) (Letter or A4 size)
First Print Time *3
(DCP-L5500DN/MFC-L5700DN/MFC-L5750DW)
Less than 7.2 seconds at 23 °C / 230 V
(DCP-L6600DW/MFC-L6800DW/MFC-L6900DW)
Less than 7.5 seconds at 23 °C / 230 V
Interfaces Specifications
USB
Hi-Speed USB 2.0
Use a USB 2.0 interface cable that is no more than 2.0 metres long.
LAN
(DCP-L5500DN/MFC-L5700DN/MFC-L5750DW)
10Base-T / 100Base-TX *3
(DCP-L6600DW/MFC-L6800DW/MFC-L6900DW)
10Base-T / 100Base-TX /1000Base-T *3 *4
Wireless LAN
(DCP-L6600DW/MFC-L5750DW/MFC-L6800DW/MFC-L6900DW)
IEEE 802.11b/g/n (Infrastructure/Ad-hoc Mode)
IEEE 802.11g/n (Wi-Fi Direct™)
NFC
(DCP-L6600DW/MFC-L6800DW/MFC-L6900DW)
Yes