Desktop scanner delivers a fast, simple way to scan business cards, identification cards, photos, receipts and papers up to 34" in length. Fast scan speeds allow you to quickly scan single and double-sided materials in a single pass in both color and black/white. 50-sheet document feeder enhances scanning times for maximum efficiency. Wireless and Ethernet connectivity enables you to directly scan to a variety of cloud applications including Google Drive, Evernote, Dropbox and more. 3.7" touch-screen display makes navigating through the menu options fast and simple. Secure Function Lock and Active Directory Authentication provide enterprise level security. Scanner is also compatible with Kofax, an image processing software that dynamically evaluates each scanned page and automatically applies the correct image quality settings for maximum output enhancement.
Note:
Scanner Type
Dual CIS
Standard Interfaces
Wireless 802.11 b/g/n, Gigabit Ethernet
10/100/1000Base-T, Hi-Speed USB 2.0
Network Connectivity
Yes (wired and wireless)
Paper Input Capacity
50-sheet capacity ADF
Scan Speed*
30 ppm (color and mono)
Duplex Scan Speed*
60 ipm (color and mono)
Display
3.7" Swipe Color TouchScreen Display
Document Size (maximum)
8.5" (W) x 196" (L)^
Document Size (minimum)
2.0" (W) x 2.76" (L)
Scan Resolution (maximum)
Optical:
600 x 600 dpi
Interpolated:
1200 x 1200 dpi
Color Bit Depth
30 bit int./ 24 bit ext.
Grayscale Bit Depth
256 levels
Scan To Capability
PC (file, image, e-mail, and OCR), print, FTP/SFTP ,
e-mail server, network, Microsoft® SharePoint® , USB flash drive ‡ , cloud applications ∆ , and mobile devices via Brother iPrint&Scan □
Included Software
ABBYY® FineReader Sprint v.12, ABBYY® PDF
Transformer+ (Windows®), Nuance™ PaperPort 14
SE (Windows®), and Brother Control Center
Operating Systems Compatibility
PC:Windows® 10, Windows® 8.1, Windows® 8, Windows ® 7, Windows Vista®, Windows® XP (32-bit only) Mac®: Mac® OS X v10.8.x and up Linux®
Mobile Device Compatibility Yes (Brother iPrint&Scan)
Advanced Security Secure Function Lock 3.0, Active Directory
USB Direct Interface Yes
TWAIN Compliant Yes (TWAIN driver included)
Daily Duty Cycle† Up to 2,500 scans/day
Power Source AC-powered (110-120 V)
Power Consumption Approx. 27W (Scanning) Approx. 3.7W (Ready Mode) Approx. 1.9W (Sleep Mode)
Warranty 1-year limited warranty