Cisco 880 Series Integrated Services Routers are fixed-configuration routers that provide collaborative business solutions for secure voice and data communication to small businesses and enterprise teleworkers. They offer concurrent broadband services over third-generation (3G), Metro Ethernet, and multiple DSL technologies to provide business continuity. Wireless 802.11n and 3G offer LAN and WAN mobility. The routers provide the performance required for concurrent services, including firewall, intrusion prevention, content filtering, and encryption for VPNs; optional 802.11g/n for mobility; and quality-of-service (QoS) features for optimizing voice and video applications. In addition, the web-based Cisco Configuration Professional configuration tool simplifies setup and deployment. Centralized management capabilities give network managers visibility and control of the network configurations at the remote site.
Cisco 880 Series Integrated Services Routers offer:
Note:
Feature: Description
Default DRAM:• 256 MB on Cisco 880 Series data models
• 512 MB on Cisco 880 Series WLAN, embedded 3G wireless WAN (WWAN), Voice and SRST/Cisco Unified Border Element models
Maximum DRAM:• 768 MB on Cisco 880 Series data, voice and Cisco Unified Border Element models
• 1024 MB on Cisco 880 Series WLAN
Default and maximum flash memory:• 128 MB on Cisco 880 Series data, embedded 3G WWAN, and Cisco Unified Border Element models
• 256 MB on Cisco 880 Series Voice and SRST models
WAN:• Fast Ethernet
• Multimode VDSL2 and ADSl2/2+ over ISDN with ISDN backup
• Multimode VDSL2 and ADSl2/2+ over basic telephone service
• ADSL2/2+ over ISDN with ISDN backup
• ADSL2/2+ over basic telephone service with ISDN backup
• VDSL2 over basic telephone service with ISDN backup
• Multimode G.SHDSL (2- and 4-wire support) with ISDN backup
• Fast Ethernet and 3G WAN for Code Division Multiple Access (CDMA) and high-speed downlink packet access (HSDPA)
LAN switch: Managed 4-port 10/100BASE-T with autosensing MDI/MDX for auto crossoverStandard 802.11g/n access point based on IEEE 802.11n draft 2.0 standard: Optional on all models
Console or auxiliary port: RJ-45
One USB 1.1 port for advanced security features such as security tokens or USB flash memory:
• One USB 1.1 port on Cisco 880 Series Routers
• USB devices supported:
• USB eTokens
• USB flash memory
ISDN BRI S/T:
Available on:
• Cisco 886, 886VA, 887, 887V, 888, and 888EA for out-of-band management and dial backup or primary
3G express card modem:
Available on:
• Cisco 881G, 886G, 887G, 887VG, and 888G for out-of-band management and backup or primary
• Cisco 888G for out-of-band management and backup or primary
Note: Cisco 887VG currently ships with HSPA modem only.
External power supply: Universal 100 to 240 VAC input; 60W, 12 VDC output
Physical dimensions and weight:
Product dimensions, nonwireless models (H x W x D):
• 1.9 x 12.8 x 9.8 in. (48 x 325 x 249 mm) (includes rubber feet)
• 1.75 x 12.8 x 9.8 in. (44 x 325 x 249 mm) (without rubber feet)
Product dimensions, wireless models (H x W x D):
• 1.9 x 12.8 x 10.4 in. (48 x 325 x 264 mm) (includes rubber feet)
• 1.75 x 12.8 x 10.4 in. (44 x 325 x 264 mm) (without rubber feet; excludes antennas)
• Weight: 5.5 lb (2.5 kg) maximum
Power:
Product power specifications:
• AC input voltage: 100 to 240 VAC
• Frequency: 50 to 60 Hz
• Maximum output power: 60W
• Output voltages: 12 VDC
Optional internal PoE with external adapter:
• Maximum output power: 80W
• External output voltage: 48 VDC
Approvals and compliance:
Emissions:
• 47 CFR Part 15: 2006
• CISPR22: 2005
• EN300386: V1.3.3: 2005
• EN55022: 2006
• EN61000-3-2: 2000 [Inc amd 1 and 2]
• EN61000-3-3: 1995 [+ amd 1: 2001]
• ICES-003 Issue 4: 2004
• KN 22: 2005
• VCCI: V-3/2006.04
Immunity:
• CISPR24: 1997 [+ amd 1 and 2]
• EN300386: V1.3.3: 2005
• EN50082-1: 1992
• EN50082-1: 1997
• EN55024: 1998 [+ amd 1 and 2]
• EN61000-6-1: 2001
The following are supported on teleworker models:
• AS/NRZ 3548: 1992 Class B
• CFR 47 Part 15 Class B
• EN60555-2 Class B
• EN55022 Class B
• ICES-003, Issue 2, Class B, April 1997S
Environmental operating range:
• Nonoperating temperature: -4 to 149°F (-20 to 65°C)
• Nonoperating humidity: 5 to 95% relative humidity (noncondensing)
• Nonoperating altitude: 0 to 15,000 ft (0 to 4570m)
• Operating temperature
• At sea level: 32 to 104°F (0 to 40°C)
• Up 10,000 ft: 32 to 77°F (0 to 25°C)
• Derating 2.7°F/10000 ft (1.5°C/1000 ft)
• Operating humidity: 10 to 85% relative humidity (noncondensing)
• Operating altitude: 0 to 10,000 ft (0 to 3000m)