NEW Galaxy S4 Wallet Flip Cover, White

Protection, Style and Convenience

The Samsung Galaxy S 4 Wallet Flip Cover, with Samsung ID Chip, was developed with the user’s lifestyle in mind. This smart case, designed to protect and enhance the Galaxy S 4 Smartphone, combines protection with style and convenience. Accented with a polyurethane leather and detailed stitching, this case provides as much style as it does function. Need to travel light? No problem! This ultra slim flip cover features a card pocket for carrying a credit card, debit card, driver’s license, etc.

All around protection

The Flip Wallet Cover provides exceptional protection for the smartphone’s screen when not in use and is easily flipped open for full access to the screen when needed. In addition, the back cover provides a seamless replacement for the original battery cover.

Auto wake/sleep function

The Samsung Galaxy S 4 Wallet Flip Cover will power on your Galaxy smartphone display when opened and power down your display when closed, a convenient option for those needing quick access to their phone’s features.

Designed to fit

Additionally, these cases have been specifically designed for the Samsung Galaxy S 4 smartphone. The back easily snaps on, replacing the phone’s standard battery cover, without making the phone bulky. Installing a Samsung phone case is simple and only takes a few seconds.

Manufacturer Part Number
EF-NI950BWESTA
EAN/UPC
0887276054094,887276054094
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Contents  Galaxy S 4 Wallet Flip Cover, White

Color White

Material Polyurethane Leather

Compatibility Galaxy S 4