MW883UST Interactive WXGA Ultra Short Throw Projector

Turning a New Page in Education

BenQ MW883UST Interactive WXGA Ultra Short Throw Education Projector offers unmatched flexibility and image qualityto enhance your teaching process. 

Manufacturer Part Number
MW883UST
EAN/UPC
0840046032524,840046032524
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projection System: DLP
Native Resolution: WXGA (1280 x 800)
Brightness* (ANSI Lumens): 3,300 ANSI Lumen
Contrast Ratio: 10,000:1
Display Color: 1.07 Billion Colors
Lens: F=2.5; f=5.1mm
Aspect Ratio: Native 16:10 (5 aspect ratio selectable)
Throw Ratio: 0.24
Image Size (Diagonal): 86" ~ 140"
Zoom Ratio: Fixed
Lamp Type: 240W
Lamp Mode (Normal/Economic/SmartEco)*: 2,500/ 4,000/ 6,000 hours
Keystone Adjustment: 2D; Vertical +/-30 degrees; Horizontal +/-25 degrees
Projection Offset: 115%
Resolution Support: VGA (640 x 480) to UXGA (1600 x 1200)
Horizontal Frequency: 15KHz ~ 102KHz
Vertical Scan Rate: 23Hz ~ 120Hz
Interface:

  • Computer in (D-sub 15pin) x 2 (Shared with Component)
  • Monitor out x 1
  • Composite Video in (RCA) x 1
  • S-Video in x 1
  • HDMI/ MHL x 2 (HDMI 2 with MHL)
  • Audio in (Mini Jack) x 1
  • Audio out (Mini Jack) x 1
  • Audio in (L/R) x 1
  • Speaker 10W x 2
  • USB (Type Mini B) x 2 (FW Download/ PointWrite)
  • USB (Type A) x 2 (USB Display/ USB Reader/ 5V/2A Power Supply)
  • RJ45 x 1 (LAN Control / LAN Display/ FW Download)
  • RS232 (DB-9pin) x 1
  • IR Receiver x1 (Front)
Dimensions (W x H x D mm): 385 x 152 x 429mm
HDTV Compatibility: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Video Compatibility: NTSC, PAL, SECAM
Audible Noise (Normal/Economic Mode): 37/ 33dBA (Normal /Economic mode)
On-Screen Display Languages: Arabic/ Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/ French/ German/ Greek/ Hindi/ Hungarian/ Italian/ Indonesian/ Japanese/ Korean/ Norwegian/ Polish/ Portuguese/ Romanian/ Russian/ Simplified Chinese/ Spanish/ Swedish/ Turkish/ Thai/ Traditional Chinese (28 Languages)
Picture Modes: **Dynamic / Presentation / sRGB / Cinema / (3D) / User 1 / User 2
Accessories (Standard):
  • Remote Control w/ Battery RCS011
  • Power Cord (by Region) 2.9m
  • User Manual CD x 1
  • Quick Start Guide x 1
  • Warranty Card (by Region) x 1
  • VGA (D-sub 15pin) Cable x 1
  • Wall Mount Kit (Installation Guide) x 1
Accessories (Optional):
  • Spare Lamp Kit 
  • Wall Mount WM03G5
  • 3D Glasses DGD5
  • Document Camera S30
  • PointWrite Kit PW20U
  • PointWrite Touch Module PT02
Environmental Notice: Lamp in this product contains mercury.
To dispose of the product or used lamps, consult your local environment authorities for regulations or see www.lamprecycle.org.
Power Supply: AC 100V to 240V, 50Hz to 60Hz
Power Consumption: Typical 410W, Network Standby <6W, Standby <0.5W