VZ2470H Widescreen LCD Monitor

Sleek Design, Simple Beauty

The BenQ VZ2470H monitor with the narrow bezel chic design, delivers rich and exquisite visual performance that please your eyes. A pure expression of broad viewing from inside out.

Manufacturer Part Number
VZ2470H
EAN/UPC
0840046033309,840046033309
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Product Color
Product Color White
Panel
Back Light Unit LED
LCD Size (inch) 23.8"
Aspect Ratio 16:9
Resolution (max.) 1920 x 1080
Display Area(mm) 527.04 x 296.46
Pixel Pitch (mm) 0.274
Brightness (typ) 250
Native Contrast ( typ. ) 3000:1
DCR (Dynamic Contrast Ratio) (typ.) 20M:1
Panel Type AMVA+(E2E)
Viewing Angle (L/R;U/D) (CR>=10) 178/178
Response time 4ms (GTG)
Display Colors 16.7M
Color Gamut 72% NTSC
Color Bit 8 bits
Regulations
Energy Star 6.0
Audio/Video Inputs/Outputs
Input Hor. Frequency (KHz) 30~83
Input Ver. Frequency (Hz) 50~76
Input/Output Connector D-sub / HDMI1.4*2
Video Bandwidth (MHZ) 205
Audio Line In/Out
Headphone Jack Yes
Dimensions & Weight
Dimensions(HxWxD mm) 419.61 x 539.34 x 211.84 mm
Net Weight (kg) 4.9
Gross Weight (kg) 7.1
Special Features
Low Blue Light Yes
Flicker-free Technology Yes
Windows® 7 Compatible Yes
Windows® 8 Compatible Yes
Windows® 8.1 Compatible Yes
Color Temperature Normal (6500°K) / Reddish (5700°K) / Bluish (9300°K) / User Mode
OSD Language 17 languages
Tilt (down/up) -5~20
Included Accessories
Signal Cable VGA cable(1.5m)/HDMI cable(1.5m)
I/O
HDMI HDMI 1.4
DP Input N/A
VGA input Yes
Power
Power Consumption (Eco mode) 21W
Power Supply (90~264 AC) Adapter
Power Consumption (On mode) 31.5W
Power Consumption (Power saving mode) <0.5W
Power Consumption (Off mode) <0.5W
Power Consumption (Base on Energy star ) 22.8W
Reliability
MTBF(hr, exclude lamp) 60,000
Lamp Life (hr) min 30,000
Lamp Life (hr) Typical 30,000