An Epic Display of sight and sound. Show off your stuff, big time.
The HP ENVY 32 is a super-sized Media Display with BeatsAudio™ that connects all your devices for maximum versatility and ultimate entertainment.
Note:
Native resolution
2560 x 1440
Contrast ratio
3000:1 static; 10000000:1 dynamic
Brightness
300 cd/m²
Pixel pitch
0.27 mm
Response time
7 ms gray to gray
Signal input connectors
1 MHL (with HDCP support); 2 HDMI (with HDCP support); DisplayPort 1.2 (with HDCP support)
Display Tilt & Swivel Range
Tilt: -5 to +23°
Dimensions
33.9 x 70 x 20.6 in (with stand); 33.8 x 2.29 x 17 in (without stand)
Weight
23.1 lb (with stand); 19.8 lb (without stand)
Warranty
Limited 1 year warranty. Certain restrictions and exclusions apply.