10/100/1000 to SFP Media Converter

D-Link’s DMC-G01LC standalone media Converter turns a copper Ethernet link into a fiber link, allowing for an ultra-fast, long distance connection. Installation of a standalone media converter is simple, and allows you to tap into fiber speeds with ease. Instead of requiring an investment in an entire chassis, a standalone media converter provides the same high-quality conversion on a unit-by-unit basis. You can save space and cut costs while still extending your network over long distances of 10 km and beyond on a fiber optic line.

SFP Optical Transceivers for Maximum Flexibility
The fiber side of the DMC-G01LC utilizes a 100/1000 SFP port for maximum flexibility. Using the appropriate SFP transceiver (purchased separately) it can support either multimode or single-mode fiber, varying wavelengths, and speeds of either 100 Mbps or 1000 Mbps.

10/100/1000 Copper Speeds
The copper side of the DMC-G01LC auto-negotiates to 10Mbps, 100Mbps or 1000Mbps, ensuring the connection functions at the highest possible speed while remaining compatible with the link partner. It supports auto MDI/MDIX, half/full duplex operation at 10/100 Mbps and full duplex operation at 1000 Mbps.

Plug & Play
The DMC-G01LC supports standard technologies that makes it easy to operate, like 802.3u. 802.3x and 802.3ab. There’s no management software to configure – simply connect the power, connect the cables, and start converting.

Manufacturer Part Number
DMC-G01LC
EAN/UPC
0790069416774,790069416774
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

General

  • Maximum Forwarding Rate 10 Mbps: 14, 880 pps
    • 100 Mbps: 148,800 pps
    • 1000 Mbps: 1,488,000 pps
    • Forwarding mode
    • Cut-Through
  • Packet Buffer Memory
    • 256 Kbits
  • Switching Capacity
    • 2 Gbps
Physical and Environmental
  • External Power Adapter
    • Switching 5V/1A Level V Power Adapter, ErP compliant
  • Power Consumption (Max.) at 240 V
    • DC 2.34 W
    • AC 3.46 W
  • Power Consumption (Standby) at 240 V
    • DC 1.49 W
    • AC 2.06 W
  • Heat Dissipation
    • 11.81 BTU/h (Max.)
    • 7.75 BTU/h (Standby)
  • Dimensions (L x W x H)
    • 3.74 x 2.76 x 0.98in. / 95 x 70 x 25mm
  • MTBF (hours)
    • 506,711
  • Operation Temperature
    • 32 to 122 °F / 0 to 50 °C
  • Storage Temperature
    • 14 to 158 °F / -10 to 70 °C
  • Operating Humidity
    • 10 to 90%
  • Storage Humidity
    • 5 to 90%
Emissions (EMI) and Safety Certifications
  • EMI
    • EMI: CE class A, FCC class A, VCCI class A, BSMI class A
  • Safety
    • LVD, UL/cUL
  • Features
    • LAN 1 x 10/100/1000 Mbps port
    • IEEE 802.3u
    • IEEE 802.3x
    • IEEE 802.3ab
    • Auto-Negotiation for each port
    • Full-Duplex operation at 1000 Mbps
    • Half/Full-Duplex operation at 10/100 Mbps
    • Back pressure at Half-Duplex operation
    • Auto MDI/MDIX
    • Wire speed reception and transmission
    • Supports Jumbo frames up to 9216 bytes at 1000 Mbps
    • LLR (Link Loss Return)
    • LLCF (Link Loss Carry Forward)
Optional SFP Transceivers
  • DEM-211: 100BASE-FX Multimode Fiber SFP Transceiver, 1310nm
  • DEM-310GT : 1000BASE-LX Single-mode fiber SFP Transceiver, 1310nm
  • DEM-311GT : 1000BASE-SX Multimode Fiber SFP Transceiver, 850nm
  • DGS-712 : 1000BASE-T Copper SFP Transceiver
Ordering Information
  • DMC-G01LC:  10/100/1000 to SFP Media Converter
  • 2 Year Limited Warranty