TAB 2 A7-20 Tablet

Have an affordable tablet you can take with you anywhere. The Lenovo TAB 2 A7 tablet shows off your personality with a variety of colors to choose from - and with quad core processing power, and rich audio backed by Dolby®, it will do a stellar job showing off your media as well.

WATCH OR PLAY

Work, play, watch, or just tap away on the TAB 2 A7's high-resolution (1024 x 600) IPS display. IPS technology makes it easy to share what you're viewing with friends, and with an ultra-thin, high-transparent touch screen, every image appears closer, clearer, and sharper.

Manufacturer Part Number
59445647
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: 59445647
Product: Tab 2 A7-20
Region: US, Canada
Processor: MT8127 (4C, 1.30 / 1.30GHz, 1MB, 1333MHz)
Integrated Graphics: Mali-450
Memory: 1GB Soldered
Widescreen Display: 7.0" WSVGA (1024x600) IPS
Multi-touch: 5-points multi-touch
Storage: 8GB eMMC
Optical: No
WLAN & Bluetooth: 802.11 b/g/n + BT4.0
WWAN / SSD: No
Ethernet: No
Color: Ebony
Camera(Front/Rear): 0.3/2.0 MP
Microphone: Digital Mic
Fingerprint Reader: No
Battery: 1-cell (3450mAh)
Power Adapter (watt): 5V/1.0A
Preload: Android 4.4
Base Warranty: 1-year