Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Functions :
Functions :
Multitasking supported : Yes
Printing specifications :
Print speed black:: Normal: Up to 19 ppm
7 (Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.)
Print speed color:: Normal:Up to 19 ppm
7 (Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.)
First page out (ready): Black: As fast as 11.5 sec
Color: As fast as 13 sec
8 (Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.)
Duty cycle (monthly, A4): Up to 30,000 pages
Recommended monthly page volume: 250 to 2500
12 (HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.)
Print technology : Laser
Print quality black (best) : Up to 600 dpi
Print quality color (best) : Up to 600 dpi
Print languages :
- HP PCL 6
- HP PCL 5c
- HP postscript level 3 emulation
- PCLm
- PDF
- URF
Display :
- 3.0-in touchscreen, LCD (color graphics)
Processor speed : 800 MHz
Automatic paper sensor : No
Replacement cartridges: HP 201A Black Original LaserJet Cartridge (~1500 yield) CF400A
HP 201A Cyan Original LaserJet Cartridge (~1400 yield) CF401A
HP 201A Yellow Original LaserJet Cartridge (~1400 yield) CF402A
HP 201A Magenta Original LaserJet Cartridge (~1400 yield) CF403A
HP 201X Black Original LaserJet Cartridge (~2800 yield) CF400X
HP 201X Cyan Original LaserJet Cartridge (~2300 yield) CF401X
HP 201X Yellow Original LaserJet Cartridge (~2300 yield) CF402X
HP 201X Magenta Original LaserJet Cartridge (~2300 yield) CF403X
3 Connectivity :
HP ePrint capability : Yes
Mobile printing capability: HP ePrint, Wireless Direct Printing, Apple AirPrint™, Mopria-certified, Mobile Apps
Wireless capability :
- Built-in 802.11 b/g/n
- Authentication via WEP, WPA/WPA2, or 802.11x
- Encryption via AES or TKIP
- WPS
- Wi-Fi Direct
- NFC
Connectivity, standard :
- Hi-Speed USB 2.0 port
- built-in Fast Ethernet 10/100/1000 Base-TX network port
- Host USB
Network ready : Standard built-in Ethernet 802.11 b/g/n. WiFi operates as both an AP (with Wi-Fi Direct) and STA
Minimum system requirements:
- Windows: Windows XP (SP3) 32-bit, Windows 7 (Including Starter Edition 32-bit and 64-bit), Windows Vista Including Starter Edition 32-bit, Windows 8 Basic 32-bit, Windows 8 Pro 32-bit, Windows 8 Enterprise 32-bit, Windows 8 Enterprise N 32-bit, Windows 8 Basic 64-bit, Windows 8 Pro 64-bit, Windows 8 Enterprise 64-bit, Windows 8 Enterprise N 64-bit, Windows 8.1 64-bit
- Mobile Operating Systems: Android, Windows 8 RT
- Other: Debian (5.0, 5.0.1, 5.0.2, 5.0.3) (supported by the automatic installer), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), HPUX 11 and Solaris 8/9, Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package), SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04)
- CD-ROM or DVD drive, or Internet connection
- Dedicated USB or network or Wireless connection
- 200 MB available hard disk space
- compatible hardware (For operating system hardware requirements see http://www.microsoft.com)
- Mac OS X 10.7 Lion, OS X 10.8 Mountain Lion, OS X 10.9 Mavericks
- Mobile: iOS
- Internet
- Dedicated USB or network or Wireless connection
- 1 GB available hard disk space
Compatible operating systems: Windows OS compatible with In-Box Driver: Windows XP SP3 all 32-bit editions (XP Home, XP Pro, etc), Windows Vista all 32-bit editions (Home Basic, Premium, Professional, etc), Windows 7 all 32- & 64-bit editions, Windows 8/8.1 all 32- & 64-bit editions (excluding RT OS for Tablets), Windows 10 all 32- & 64-bit editions (excluding RT OS for Tablets)
Windows OS compatible with Universal Print Driver (From HP.com): Windows XP SP3 32-bit editions (XP Home, XP Pro, etc), Windows Vista all 32-bit editions (Home Basic, Premium, Professional, etc), Windows 7 all 32- & 64-bit editions, Windows 8/8.1 all 32- & 64-bit editions (excluding RT OS for Tablets), Windows 10 all 32- & 64-bit editions (excluding RT OS for Tablets)
Mac OS (HP Print Drivers available from HP.com and Apple Store): OS X 10.7 Lion, OS X 10.8 Mountain Lion, OS X 10.9 Mavericks, OS X 10.10 Yosemite
Mobile OS (In-OS drivers): iOS, Android, Windows 8/8.1/10 RT
Linux OS (In-OS HPLIP)
SUSE Linux (12.2, 12.3, 13.1)
Fedora (17, 18, 19, 20)
Linux Mint (13, 14, 15, 16, 17)
Boss (3.0, 5.0)
Ubuntu (10.04, 11.10, 12.04, 12.10, 13.04, 13.10, 14.04, 14.10)
Debian (6.0.x, 7.x)
Other OS: UNIX
11 (Not all "Compatible Operating Systems" are supported with INBOX software; Full solution software available only for Windows 7 and newer; Legacy Windows Operating Systems (XP, Vista, and equivalent servers) get print and Scan drivers only; Windows RT OS for Tablets (32- & 64-bit) uses a simplified HP print driver built into the RT OS; UNIX modelscripts are available on HP.com (Modelscripts are printer drivers for UNIX operating systems); Linux systems use in-OS HPLIP software)
Memory specifications :
Memory, standard : 256 MB
Maximum memory: 256 MB
Paper handling :
Paper handling input, standard :
- 150-sheet input tray
- multipurpose tray
Paper handling output, standard :
Maximum output capacity (sheets) : Up to 100 sheets (10 mm stack height)
Duplex printing :
Finished output handling :
Media sizes supported :
- Letter, Legal, Executive, 8.5 x 13 in, 3 x 5 in, 4 x 6 in, 5 x 8 in
- Envelopes (No. 9 & 10, Monarch)
Media sizes, custom : 3 x 5 to 5 x 14 in
Media sizes, custom : 76.2 x 127 to 215.9 x 355.6 mm
Media types : Paper (brochure, plain), photo paper (borderless, HP premium, panoramic, plus tab), envelopes, labels, cards (greeting, index), transparencies.
Media weight, supported : 14 to 43 lb (Uncoated/Matte, recommended), up to 47 lb Postcards, 53 lb HP Matte; 16 to 43 lb (Coated/Glossy, recommended), up to 47 lb Postcards, 59 lb HP Glossy
Media weights, supported ADF : 16 to 24 lb
Scanner specifications :
Scanner type : Flatbed, ADF
Scan file format : PDF, searchable PDF, JPG, RTF, TXT, BMP, PNG, TIFF
Scan resolution, optical : Up to 300 x 300 dpi (color and mono ADF); up to 300 x 300 dpi, 600 x 600 dpi, 1200 x 1200 dpi (Flatbed)
Scan size (flatbed), maximum : 216 x 297 mm
Scan size (ADF), maximum : 216 x 356 mm
Scan size (ADF), minimum : 102 x 152 mm
Scan speed (normal, A4): Up to 21 ppm (b&w), up to 14 ppm (color)
10 (Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software.)
Recommended monthly scan volume: 250 to 2500
12 (HP recommends that the number of scanned pages per month be within the stated range for optimum device performance)
Duplex ADF scanning : No
Automatic document feeder capacity : Standard, 50 sheets
Digital sending standard features :
- Scan to email
- scan to folder
- scan to USB drive
Scan input modes :
- Front-panel scan, copy, e-mail, fax, or file buttons
- HP Scan software
- and user application via TWAIN or WIA
Copier specifications :
Copy speed (normal): Black: Up to 19 cpm
Color: Up to 19 cpm
9 (First Copy Out and Copy Speed measured using ISO/IEC 29183, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.)
Copy resolution (black text) : Up to 600 x 600 dpi
Copy resolution (color text and graphics) : 600 x 600 dpi
Copy reduce / enlarge settings : 25 to 400%
Copies, maximum : Up to 99 copies
Fax specifications :
Faxing : Yes
Fax transmission speed: 3 sec per page
13 (Based on standard ITU-T test image #1 at standard resolution. More complicated pages or higher resolution will take longer and use more memory.)
Fax memory : Up to 400 pages
Fax resolution : Up to 300 x 300 dpi
Speed dials, maximum number : Up to 120 numbers
Broadcast locations : 119
Power and operating requirements :
Power : 110-volt input voltage: 110 to 127 VAC (+/- 10%), 60 Hz (+/- 3 Hz); 220-volt input voltage: 220 to 240 VAC (+/- 10%), 50 Hz (+/- 3 Hz) (Not dual voltage, product varies by part number with # Option code identifier)
Power consumption: 365 watts (Print/Copy), 10.5 watts (Ready), 2.7 watts (Sleep), 2.69 watts (Blue Angel Sleep), 0.97 watts (HP Auto-Off/Auto-On - Wake on LAN), 0.1 watts (Auto-Off/Manual-On), 0.1 watts (Manual-Off)
2 (Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.)
Energy efficiency :
- Energy Star® certified
- EPEAT® Silver
- Blue Angel Eng
- Blue Angel Ger
- CECP
Operating temperature range : 15 to 30°C
Operating humidity range : 10 to 80% RH
Acoustic power emissions (ready): Inaudible
6 (Acoustic values subject to change. For current information see hp.com/support. Configuration tested: M277dw model, simplex printing or copying, A4 paper at an average of 18 ppm)
Acoustic pressure emissions bystander (active, printing): 50 dB(A)
6 (Acoustic values subject to change. For current information see hp.com/support. Configuration tested: M277dw model, simplex printing or copying, A4 paper at an average of 18 ppm)
Dimensions and weight :
Minimum dimensions (W x D x H): 16.5 x 16.4 x 12.7 in
Maximum dimensions (W x D x H): 16.5 x 39.4 x 22.8 in
Weight: 35.9 lb
15 (40.5 lb with consumables)
Package weight : 21.2 kg
What's included :
What's in the box: HP Color LaserJet Pro MFP M277 dw (B3Q11A)
HP 201A Black Original LaserJet Cartridge (~1500 yield) and Introductory HP LaserJet Color cartridges (~700 color composite (C/Y/M) yield)
Installation guide
Printer documentation and software on CD-ROM
Power cord
6 ft (1.8m) USB cable
1 (Introductory cartridges included, ~1500 page yield black and ~700 page yield color composite (C/Y/M).)
Cable included : Yes, 1 USB
Software included :
- Inbox CD (Windows Partition): HP Installer/Uninstaller, HP PCL 6 print driver, DXP (Device Experience), User Guide, HP Send Fax, HP Device Toolbox, HP Fax Print Driver, HP Fax Setup Wizard, HP Product Improvement Study, HP Scan, HP TWAIN & WIA Scan Drivers, Scan to e-mail setup Wizard, Scan to Folder Setup Wizard, HP Update, Product Registration Assist, HP Web Services Assist (HP Connected), .NET 3.5 SP1 (only installed for older Windows operating systems that lack)
- Inbox CD (Mac Partition): Welcome Screen (Redirects users to http://www.hp.com, or OS App Source for HP LaserJet Software)
Warranty : One-year exchange warranty