Bobcat Net-tablet PC

EXCEEDING RUGGED STANDARDS

Refined by over a decade of real world customer feedback and experience in the rugged space, the Bobcat is the most rugged tablet in its class. Boasting a 5 foot drop rating, the Bobcat’s core construction features a lightweight magnesium alloy mid-frame in an ultra-portable form factor for the utmost rugged reliability. Featuring MIL-STD-810G and IP65, the Bobcat is engineered to protect critical data under the most demanding conditions.

DESIGNED FOR EVERY APPLICATION

Powered by the latest Intel® quad core 1.9 GHz processor, the Bobcat offers a full suite of enterprise tools for any application. Possessing the most comprehensive standard I/O features, integrated options for CAC, NFC, Fingerprint Scanner, and 1D/2D Scanner give the Bobcat the flexibility to meet your exact organizational needs. A multi-modal communications suite including 4G LTE enables realtime data transfer and uninterrupted communications for your field workers.

FOR THE MOBILE PROFESSIONAL

The Bobcat sets the standard for field mobility: a full shift hot-swappable battery, lasting up to fourteen hours, maximizes time in the field and boosts productivity. The Bobcat’s brilliant outdoor viewable, multi-touch display allows seamless transition from indoor to outdoor use. Options for carrying straps, handles, and mobile docking makes the tablet ideal for handheld and vehicle applications. 

TOTAL COST OF OWNERSHIP

The Bobcat incorporates many of the design elements of Xplore’s flagship product and is designed to provide a long service life in the field. Optimized for a full Windows operating system, the Bobcat allows smooth integration of legacy software. Xplore has a proven track record in providing reliable products with long, stable life cycles that keep workers productive and contribute to lower total cost of ownership.

Manufacturer Part Number
01-05306-84AXB-A00S3-000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FULLY RUGGED

  • Magnesium Alloy Midframe
  • MIL-STD-810G and IP65 Tested
  • Elastomer Bumpers (Protected Glass/Touch Screen)
  • Multiple 5’ Drops (Single Battery)
PROCESSOR
  • Intel® Bay Trail E3845 Quad Core 1.91 GHz Processor
GRAPHICS
  • Intel® Integrated Mobile Gen7 Graphics
DISPLAY
  • 10.1” WXGA (1366 x 768) Rugged IPS LCD Backlit Display
  • 500 NITs Direct Bonded Screen
  • 178° Viewing Cone (89° Off-Axis)
  • Contrast Ratio: 800:1; Aspect Ratio: 16:9
  • Ambient Light Sensor (ALS)
  • 10-Finger Multi-Touch, Glove Touch
MEMORY
  • 4 GB DDR3L 1333
  • OPERATING SYSTEMS
  • Windows 8.1® Professional, 64-Bit
  • Windows® 7 Professional, 32-Bit, 64-Bit
BATTERY
  • Up to 8 Hour Battery Life (5300 mAhr, 39.22 Whr, Single Battery)
  • Up to 14 Hour Battery Life (4200 mAhr, 31.08 Whr,Dual Battery)
  • Hot Swappable External Battery
POWER SUPPLY
  • Input Voltage: 19V with AC Adapter
  • Supports 12~20V Input DC on Tablet
  • STORAGE OPTIONS
  • Standard 128 GB SSD
  • Up to 256 GB SSD
INTEGRATED COMMUNICATIONS
  • Wireless LAN: 802.11 ac
  • Broadband: 4G LTE (Optional)
  • GPS: Integrated, 2.5m Accurate Satellite
  • Bluetooth: 4.0
  • LAN: 10/100/1000 Gigabit Ethernet (RJ-45)
SECURITY
  • Kensington® Cable Lock Slot
  • Integrated Trusted Platform Module - TPM 1.2
  • CAC Reader Module (Optional)
COLLABORATION
  • Integrated Speaker and Microphone
  • Integrated Rear 5 Megapixel Camera with Flash
  • Integrated Front 720P HD Webcam
  • NFC (Optional)
  • 1D/2D Barcode Scanner (Optional)
  • Fingerprint Scanner (Optional)
PORTS
  • DC Power
  • 2 x USB 3.0 Ports
  • Micro SDXC
  • Micro HDMI-out
  • Micro SIM Card Reader
  • RS232 Serial Ready Port
  • Headphones/Speaker Mini-Jack Stereo, Smart Phone
  • Headphone Compatible
INPUT AND STATUS INDICATORS
  • Projected Capacitance Multi-Touch
  • Status Indicators: Power, Charge/DC-in, Camera Active
DIMENSIONS /WEIGHT
  • 11.05” (28.1 cm) x 7.07” (18.0 cm) X 0.86” (2.2 cm) (Wx H x D)
  • Starting at 2.4 lbs (1.09 kg)
ENVIRONMENTAL SPECIFICATIONS
  • Tested to MIL-STD-810G Standards
  • Operating Temperature: -20 °C to 60 °C / -4 °F to140 °F
  • Storage Temperature: -30 °C to 70 °C / -22 °F to 158 °F
  • Humidity: 95% Non-Condensing
  • Water Proofness: Dripping Rain, 1m, 15 Minutes
  • Blowing Rain: 4”/Hour (101.6 mm/Hour), 40 MPH Wind, 30 Minutes Per Side
  • Blowing Sand and Dust: 30 MPH Wind, 30 Minutes
  • Vibration: Minimum Integrity, Vehicle Vibration, U.S. Highway Truck Vibration
  • Altitude: 40,000 Ft (12,192 M) Operating
  • Other Tests: Functional (20G Operating, 40G NonOperating), Explosive Atmosphere
  • Transit Drop – Operating: 5’ (1.52 M) Drop Direct to Plywood over Concrete while System is Operating, 26 Drops, 4’ (1.21M) Drop Direct to Plywood over Concrete while System is Operating, with any Installed Accessory
IEC INGRESS TESTING
  • IEC (60529) Ingress Tested to an IP65 Standard
EMISSIONS & IMMUNITY
  • Immunity: CISPR 24, EN55024 (U.S., CAN, EU)
  • Emissions: EN55022, CISPR 22, CFR47 Part 15, Subpart B, ICES-003 for Class B (U.S., CAN, EU), CEC, Regulatory Bulletin No. 110915.02B (BCS), ERP Directive
  • Safety: CB Scheme, IEC 60950 (U.S., CAN, EU), UL 60079-0 and UL 60079-11 Class 1 Zone 2, A, B, C, D; T5 (U.S., CAN), ATEX
Environment
  • ROHS, Recycling Program: www.xploretech.com/environment/recycle
WARRANTY
  • Standard 3 Year Limited Warranty
  • Extended Warranty and xDefend Programs Available
PERIPHERALS AND DOCKING
  • 1xDock G2 IP55 Waterproof and Dust-Resistant Dock
  • Industrial Desktop Dock
ACCESSORIES
  • Handle/Shoulder Strap with Pen and Tether
  • Smaller Tip Metal Mesh Pen Stylus for Handle
  • Handstrap
  • True Serial Cable
  • Armortech Screen Protector
  • External Battery Brackets, External Battery
  • 12-16V Input, 19V Output DC-DC Converter(Cigarette Lighter Adapter)
  • 12-32V Input, 19V Output DC-DC Converter (HeavyDuty Cigarette Lighter Adapter)