CLAMP3 Clamp Mount

Quick and easy to install, attaches to unistrut, truss, pipe or any round or rectangular structure up to 3.5" in diameter. Extremely adjustable; monitor display height adjustment is limited only by the range of the drop length. Creates a unique and versatile display mounting solution that’s compatible with a variety of flat, tilt, pivoting and articulating mounts.

  • Versatile
  • Works with a variety of flat, tilt, pivoting and articulating mounts
  • Quick and easy to install
  • Fits a wide variety of unistrut, pipe or any round or rectangular structure up to 3.5" in diameter
  • Infinitely adjust display height within the range of the drop length

Manufacturer Part Number
CLAMP3
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Mounting surface: unistrut, pipe or any round or rectangular structure up to 3.5" in diameter
  • Construction: aluminum/high-grade cold rolled steel
  • Product finish: scratch resistant epoxy powder coat
  • Product weight: 3lb (1.4kg)
  • Package specifications: 9"x5"x2"
  • Color: black
  • Model number: CLAMP3
  • Warranty: 10-years