Ceiling Mount Junction Box with 1.5" NPT Threaded Interface

Ceiling mount junction box comes with 1.5" NPT interface. Combine with E or EA-Series extension pipes for desired drop length from ceiling. Made from durable cold rolled steel with scratch resistant powder coat finish.

  • High grade cold rolled steel
  • Scratch resistant epoxy powder coat
  • Threaded inserts for fast and easy installation
  • Compatible with all ceiling extensions and components that use standard 1.5" NPT interface

Manufacturer Part Number
CAR4
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Weight capacity: 75lb (34kg)
  • Mounting interface: 1.5" NPT thread compatible
  • Construction: high-grade cold rolled steel
  • Product finish: scratch resistant epoxy powder coat
  • Product weight: 2lb (1kg)
  • Package specifications: 5"x5"x3"
  • Color: black
  • Model number: CAR4
  • Warranty: 10-years