Decorative Escutcheon Plate

Decorative escutcheon plate visually disguises hole where the extension column passes through the ceiling tile.

  • Clamps around 1.5" NPT pipe
  • Decorative plastic conceals hole in ceiling tile for a clean look
  • Compatible with all ceiling extensions and components that use standard 1.5" NPT interface

Manufacturer Part Number
CAE
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 1.5" NPT thread compatible: Yes (all 1-1/2" schedule 40 11.5 NPT columns)
  • Product finish: scratch resistant epoxy powder coat
  • Product weight: 1lb (0.5kg)
  • Package specifications: 4"x4"x1"
  • Color: black and white
  • Model number: CAE (black), CAEW (white)
  • Warranty: 10-years