Extra Heavy Duty 8x8" Ceiling Adapter with Cord Management

Heavy duty general purpose 8x8" ceiling adapter compatible with all standard 1.5" NPT interfaces weighing up to 600lb. Adapter mounts to any wood joist, structural wood, or structural concrete (accessory required). Side load stabilization for extra long extension drops and staggered hole pattern to help prevent stress fractures and avoid steel rebar in structural concrete.

  • Attaches to solid structural ceiling or standard 1 5/8" and 1 5/8" unistrut
  • Staggered hole pattern helps avoid structural stress fractures and interference of steel rebar in structural concrete
  • Side load stabilization for extra long extension drops
  • Compatible with all ceiling extensions and components that use standard 1.5" NPT interface

Manufacturer Part Number
CA8XD
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Weight capacity: 600lb (272kg)
  • 1.5” NPT thread compatible: Yes (all 1-1/2” schedule 40 11.5 NPT columns with standard 1.5” NPT interface)
  • Mounting surface: wood joist, structural wood or structural concrete (accessory required), Unistrut
  • Joist spacing: single joist
  • Construction: high-grade cold rolled steel
  • Product finish: scratch resistant epoxy powder coat
  • Product weight: 6.2lb (2.8kg)
  • Package specifications: 9”x9”x6”
  • Color: black
  • Model number: CA8XD
  • Warranty: 10-years