Double Stud Wall Plate Accessory for AU Series Articulating Arms

Spreads the load over two studs, allowing heavier TV's to be attached to two metal or wood studs. Compatible with studs spaced from 16" to 20" apart.

  • Allows mounting of AU series world 's thinnest articulating arms to two studs
  • Compatible with AU42 and AU65
  • Multiple attachment points for different mounting surfaces offers additional safety

Manufacturer Part Number
AUWP20
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Mounting surface: wood stud, concrete or cinder block
  • Stud spacing: dual stud
  • Construction: aluminum/high-grade cold rolled steel
  • Product finish: scratch resistant epoxy powder coat
  • Product weight: 2.8lb (1.3kg)
  • Package specifications: 23"x3"x2"
  • Color: black
  • Model number: AUWP20
  • Warranty: 10-years