Adapter Extender for JR3

Hanger brackets for the JR3 that extends the max mounting pattern from a 351.5mm diameter to 536.6mm diameter.

  • Compatible with SyncPro™
  • Pre-sorted hardware pack for easy installation

Manufacturer Part Number
ADJR3
EAN/UPC
0815885014529,815885014529
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compatible mounts: JR3
  • Construction: aluminum/high-grade cold rolled steel
  • Product finish: scratch resistant epoxy powder coat
  • Product weight: 0.6lb (0.3kg)
  • Package specifications: 6"x6"x2"
  • Color: black
  • Model number: ADJR3
  • Warranty: 10-years