VESA 400x300mm, 300x300mm or 400x200mm Adapter Extender

VESA plate adapter that extends existing 200x200mm adapters to achieve 400x300mm hole pattern in landscape or portrait view.

  • VESA compatible
  • Attaches directly to any mount with 200x200mm hole pattern to extend adapter up to 400x300mm, 300x300mm or 400x200mm
  • Compatible with VESA 200x200mm mounts
  • Pre-sorted hardware pack for easy installation

Manufacturer Part Number
AD4300
EAN/UPC
0815885013904,815885013904
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Max mounting pattern: 400x300mm
  • VESA mounting patterns: 300x300mm, 400x200mm, 400x300mm
  • Compatible mounts: A34, A37, A40, C37, C37D, C37-36A, C37-60A, C37D-36A, C37D-60A, F37, M46P, M46PC, P37F, S46P, S46PC, T37
  • Mounting surface: VESA adapters with 200x200mm hole pattern
  • Construction: aluminum/high-grade cold rolled steel
  • Product finish: scratch resistant epoxy powder coat
  • Product weight: 0.8lb (0.4kg)
  • Package specifications: 6”x6”x2”
  • Color: black
  • Model number: AD4300
  • Warranty: 10-years