125mm Adapter Extender

Extends compatible mounts by 125mm.

Manufacturer Part Number
AD125E
EAN/UPC
0815885013263,815885013263
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compatible mount: A55, A65, A80, T46, T46L, T55, T55L, T63, T63L, T80
  • Mounting surface: Compatible universal adapters
  • Construction: aluminum/high-grade cold rolled steel
  • Product finish: scratch resistant epoxy powder coat
  • Product weight: 0.5lb (0.3kg)
  • Package specifications: 7"x3"x1"
  • Color: black
  • Model number: AD125E
  • Warranty:10-years