i2600 Scanner

Energize your information for a competitive edge.

Today’s business runs on information. But when that information is on paper, it can slow you down. Get things flowing faster with Kodak i2600 and i2800 Scanners. They let you extract critical information from documents at the point of entry, for quick distribution to decision-makers who need it. So money to be gained isn’t left waiting for choices to be made.

No matter what size your business or department is, the reliable performance of Kodak i2600 and i2800 Scanners can enable collaboration right from your desktop. They decrease processing time for information that needs to be shared for review, reference, approval, and legal and compliance reasons. This helps increase both internal and external customer satisfaction, and saves your company time and money. Plus, if your business has branch offices or field agents, distributed capture allows document images to be immediately sent to a central location for easy access.

Help your company get ahead with a scanning solution that can bring you increased  security, faster internal processes, better teamwork, and a host of other business benefits. The Kodak i2600 and i2800 Scanners.

For those who demand more.

More imaging power — Dual LED illumination means faster first scans, plus great image clarity, consistency, and color stability.

More performance — With speeds up to 70 pages per minute, you get plenty of production in a small package.

More flexibility — No matter what document you’re scanning, our exceptional paper handling gets the job done. Small or large, thick or thin, ID cards, even embossed hard cards — the versatile, self-storing output tray easily adjusts.

More options — Kodak Legal Size and A3 Size Flatbed Accessories make it simple to scan oversized, bound, or fragile materials.

More automation — Smart Touch functionality performs multiple-step scanning operations at the press of a button.

More reassurance — Three-year limited warranty* with next-business-day replacement from Kodak’s Service & Support team keeps you free from worry.

Remotely manage — Available Kodak Asset Management Software allows for remote management of select Kodak Scanners on your network

Manufacturer Part Number
1333707
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Recommended Daily Volume: Up to 6,000 pages per day
Throughput Speeds
(portrait, letter size): Black-and-white/grayscale: up to 50 ppm/100 ipm at 200 dpi and 300 dpi; Color: up to 50 ppm/100 ipm at 200 dpi; up to 40 ppm/80 ipm at 300 dpi(Throughput speeds may vary depending on your choice of driver, application software, operating system, and PC.)
Scanning Technology: Dual CCD; Grayscale output bit depth is 256 levels (8-bit); color capture bit depth is 48 bits (16 x 3); color output bit depth is 24 bits (8 x 3)
Operator Control Panel: Graphical LCD display
Optical resolution: 600 dpi
Illumination: Dual indirect LED
Output resolution: 75 / 100 / 150 / 200 / 240 / 250 / 300 / 400 / 600 / 1200 dpi
Max./Min. Document Size: 216 mm x 863 mm (8.5 x 34 in.) / 50 mm x 50 mm (2 in. x 2 in.) Long document mode: 216 mm x 4,064 mm (8.5 in. x 160 in.)
Paper Thickness and Weight: 34-413 g/m2 (9-110 lb.) paper; ID card thickness: up to 1.25 mm (0.05 in.)
Feeder: Up to 75 sheets of 80 g/m² (20 lb.) paper. Handles small documents such as ID cards, embossed hard cards, and insurance cards
Multi-feed Detection: With ultrasonic technology
Connectivity: USB 2.0, USB 3.0 compatible
Software Support: WINDOWS Bundled software: TWAIN, ISIS, WIA Drivers; KODAK Capture Pro Software Limited Edition; Smart Touch; NUANCE PAPERPORT and OMNIPAGE (LINUX SANE and TWAIN drivers available from www.kodak.com/go/scanonlinux).* Kofax certified.

Fully supported by KODAK Capture Pro Software and KODAK Asset Management Software. (WINDOWS only)

MAC Bundled software: NEWSOFT PRESTO! PAGEMANAGER; NEWSOFT PRESTO! BizCard XPRESS; TWAIN driver * (available via web download only)
Imaging Features (in the scanner): Perfect Page Scanning; iThresholding; adaptive threshold processing; deskew; autocrop; relative cropping; fixed crop; add/ remove border; electronic color dropout; dual stream scanning; enhanced color management; enhanced color adjustment; brightness and contrast adjustment; automatic orientation; automatic color detection; background color smoothing; intelligent image edge fill; image merge; content-based blank page detection; streak filtering; round/rectangular hole fill; sharpness filter; auto brightness; auto white balance; all-color dropout; multi-color dropout; long document scanning (up to 4,064 mm/160 in.)
File Format Outputs: Single and multi-page TIFF, JPEG, RTF, BMP, PDF, searchable PDF
Electrical Requirements: 100-240 V (International); 50-60 Hz
Power Consumption: Scanner: off mode: <0.35 watts; sleep mode: <4 watts; running mode: <32 watts
Environmental Factors: EPEAT Registered
ENERGY STAR qualified scanners
Operating temperature: 10-35° C (50-95° F)
Operating humidity: 15% to 80% RH
Recommended PC Configuration: Intel Core2 duo 6600 @  2.4 GHz Duo Processor or equivalent, 4 GB RAM (WINDOWS)
Intel Core i7 processor @ 2.0GHz quad-core, 4 GB of RAM, USB 2.0 (MAC)
Approvals and Product Certifications: AS/NZS CISPR 22:2009 +A1:2010; (Class B RCM mark), CAN / CSA – C22.2 No 60950-1-07 +A1:2011 (TUV C mark), Canada CSA-CISPR 22-10 / ICES-003 Issue 5 (Class B), China GB4943.1:2011; GB9254:2008 Class B (CCC S&E mark), EN55022:2010 ITE Emissions (Class B), EN55024:2010 ITE Immunity (CE mark), EN60950-1:2006 +A1,+A11,+A12 (TUV GS mark), IEC60950-1:2005 +A1, Taiwan CNS 13438:2006 (Class B); CNS 14336-1 (BSMI mark), UL 60950-1:2007 R12.11 (TUV US mark), CFR 47 Part 15 (FCC Class B), Argentina S mark
Consumables Available: Feed module, separation module, feed rollers, roller cleaning pads, STATICIDE wipes
Dimensions: Weight: 5.5 kg (12 lbs.) Depth: 162 mm (6.3 in.), not including input tray and output tray Width: 330 mm (13 in.) Height: 246 mm (9.7 in.), not including input tray