8-Port Hardened Industrial Gigabit PoE+ DIN-Rail Switch

TRENDnet’s TI-PG80 is a reliable IP30 unmanaged PoE+ DIN-rail switch with hardened components rated for extreme industrial environments. It offers 8 Gigabit PoE+ ports (802.3at/802.3af) and a PoE power budget of up to 200 Watts. Dual redundant power inputs (power supply sold separately: TI-S24048) and a power failure alarm output trigger support zero downtime applications.

Manufacturer Part Number
TI-PG80
EAN/UPC
0710931160352,710931160352
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3ab
  • IEEE 802.3x
  • IEEE 802.3af PoE
  • IEEE 802.3at PoE+
Device Interface
  • 8 x Gigabit PoE+ ports
  • 6-pin removable terminal block
  • LED indicators
  • DIN-Rail mount
  • Wall mount
  • Grounding point
Data Transfer Rate
  • Ethernet: 10 Mbps (half duplex), 20 Mbps (full duplex)
  • Fast Ethernet: 100 Mbps (half duplex), 200 Mbps (full duplex)
  • Gigabit: 2000 Mbps (full duplex)
Performance
  • Data RAM Buffer: 1024 KB
  • Switching Fabric: 10 Gbps
  • MAC Address Table: 8 K entries
  • Jumbo Frame: 9 KB
  • Forwarding rate: 7.44 Mpps (64-byte packet size)
Special Features
  • Hardened components rated for extreme temperatures
  • Dual redundant power inputs
  • Auto-Negotiation
  • Auto store and forward architecture
  • Automatic address learning and address aging
  • ESD 8KV and Surge 6KV protection
Alarm Relay Contact
  • Relay outputs with current carrying capacity of 1A, 24V DC
  • Open circuit mode when two power sources are connected
  • Short circuit mode when only one power source is connecte
PoE
  • Max. 5.76 Watts (without PoE)
Power
  • Input: 48 - 56 V DC
  • Pin 1,2 for power+ and pin 3,6 for power- (mode A)
Terminal Block
  • Redundant power inputs, 4 pin
  • Wire range: 0.34mm^2 to 2.5mm^2
  • Solid wire (AWG): 12-24/14-22
  • Stranded wire (AWG): 12-24/14-22
  • Torque: 5 lb. – In / 0.5Nm / 0.56 Nm
  • Wire strip length: 7-8mm
MTBF
  • 510,304 hours
Housing
  • IP30 metal case
  • DIN-rail mount
  • Wall mount
  • Grounding point
  • 8 KV ESD protection
  • 6 KV surge protection
Operating Temperature
  • - 40 to 75 °C (-40 to 167 °F)
Operating Humidity
  • Max. 95 % non-condensing
Dimensions
  • 113 x 82 x 31 mm (4.4 x 3.2 x 1.2 in.)
Weight
  • 168 g (5.9 oz.)
Certifications
  • CE
  • FCC
  • Shock (IEC 60068-2-27)
  • Freefall (IEC 60068-2-32)
  • Vibration (IEC 60068-2-6)
Warranty
  • Limited Lifetime Warranty