5-Port Hardened Industrial Gigabit DIN-Rail Switch

TRENDnet’s TI-G50 is a reliable IP30 unmanaged DIN-rail switch with hardened components rated for extreme industrial environments. It offers 5 Gigabit ports and a 10 Gbps switching capacity. Dual redundant power inputs (power adapter sold separately: TI-M6024) with overload current protection support zero downtime applications.

Manufacturer Part Number
TI-G50
EAN/UPC
0710931160321,710931160321
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3ab
  • IEEE 802.3x
Device Interface
  • 5 x Gigabit ports
  • 4-pin removable terminal block
  • LED indicators
  • DIN-Rail mount
  • Wall mount
  • Grounding point
Data Transfer Rate
  • Ethernet: 10 Mbps (half duplex), 20 Mbps (full duplex)
  • Fast Ethernet: 100 Mbps (half duplex), 200 Mbps (full duplex)
  • Gigabit: 2000 Mbps (full duplex)
Performance
  • Data RAM Buffer: 1024 KB
  • Switching Fabric: 10 Gbps
  • MAC Address Table: 8 K entries
  • Jumbo Frame: 9 KB
  • Forwarding rate: 7.44 Mpps (64-byte packet size)
Special Features
  • Hardened components rated for extreme temperatures
  • Dual redundant power inputs
  • Auto-Negotiation
  • Auto store and forward architecture
  • Automatic address learning and address aging
  • ESD 8KV and Surge 6KV protection
Power
  • Input: 12 - 56 V DC or 18 - 36 V AC
  • Compatible power supply: TI-M6024 (sold separately)
  • Consumption: Max. 2.76 Watts
Terminal Block
  • Redundant power inputs, 4 pin
  • Wire range: 0.34mm^2 to 2.5mm^2
  • Solid wire (AWG): 12-24/14-22
  • Stranded wire (AWG): 12-24/14-22
  • Torque: 5 lb. – In / 0.5Nm / 0.56 Nm
  • Wire strip length: 7-8mm
MTBF
  • 510,304 hours
Housing
  • IP30 metal case
  • DIN-rail mount
  • Wall mount
  • Grounding point
  • 8 KV ESD protection
  • 6 KV surge protection
Operating Temperature
  • - 40 to 75 °C (-40 to 167 °F)
Operating Humidity
  • Max. 95 % non-condensing
Dimensions
  • 113 x 82 x 31 mm (4.4 x 3.2 x 1.2 in.)
Weight
  • 168 g (5.9 oz.)
Certifications
  • CE
  • FCC
  • Shock (IEC 60068-2-27)
  • Freefall (IEC 60068-2-32)
  • Vibration (IEC 60068-2-6)
Warranty
  • Limited Lifetime Warranty