Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Housing color: Black “Lt. Grey and Silver / Black require special MOQ”
Weight (product): approx. 936 g
Total weight (with packaging): approx. 1205 g
Cable Length: approx. 1.80 m
Storage Temperature: -20°C to 65°C
Operating Temperature: 0°C to 40°C
Current consumption: Typ. 15 mA
Interface:
System requirements: Delivery Volume: - eVolution STREAM XT Corded MultiMedia Keyboard
- Adapter (USB socket on PS/2 plug)
- Operating instructions in hard copy
Dimensions (product): - approx. 472 x 176 x 18 mm
Packaging dimensions: approx. 485 x 220 x 30 mm
Keyboard: - Key technology: SX
- Service life, standard key: > 10 million key operations
- Inscription layout: Normal
- Number of Keys: 104 + 6
Packaging Unit: - Number of products in the master package: 6
- Number of master packages per pallet: 28
Warranty: 3 years