HyperX Impact SODIMM - 8GB Kit (2x4GB) - DDR4 2133MHz

Make an Impact in your game with powerful HyperX® Impact DDR4 SO-DIMM. It automatically overclocks to the highest frequency published, up to 2666MHz, without the need to adjust system BIOS settings, to support platforms that use Intel’s latest CPU technologies. You get instant top-level performance with lower voltage that helps your system run cooler, quieter and more efficiently. All you’ll ever miss is lag time. HyperX Impact DDR4 has a slim form for easy installation in slim or ultra-slim notebooks and features a sleek black design with a matching black PCB that adds an aggressive look.

Manufacturer Part Number
HX421S13IBK2/8
EAN/UPC
0740617242461,740617242461
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CL(IDD):13 cycles
Row Cycle Time (tRCmin):46.5ns (min.)
Refresh to Active/Refresh: 260ns (min.)
Command Time (tRFCmin)
Row Active Time (tRASmin): 33ns (min.)
Maximum Operating Power: TBD W
UL Rating:94 V-0
Operating Temperature: 0°C to 85°C
Storage Temperature -55°C to +100°C