X1008P Ethernet Switch

Elegant interface, effortless management

The intuitive graphical user interface (GUI) of Dell Networking X-Series switches makes setup and management simple for network administrators. Based on extensive usability testing, the design of everything from navigation to menu structures and help tips is inspired by the way IT professionals think and work, making the interface a pleasure to use regularly or occasionally.

Save time with smart features


Streamlined tools, step-by-step wizards and a customizable dashboard help you manage faster.

  • Rapidly configure and tune network performance with purpose-built tools and wizards.
  • Optimize traffic with automation — use point-and-click batch routines for specific applications such as unified communications.
  • Gain visibility with a detailed dashboard providing a single, customizable view into common tasks, alerts, port status and network visualization.
  • Skip the learning curve and use familiar commands and alerts similar to PCs and servers.

Minimize risk with enhanced visibility and control

Enhanced network traffic visibility and troubleshooting reduces risk of network downtime.

  • Monitor and resolve issues with "actionable monitoring," a guided continuous workflow from issue identification to resolution.
  • Reduce configuration errors and eliminate extra steps with help from multi-port batch routines and port profiles for common devices.
  • Optimize cloud services and onsite network applications with security and traffic-priority features.
Easy integration with your network

Pick the right switch for your network. Choose from a broad selection of models with rich feature sets and a variety of port counts. Power over Ethernet (PoE) and PoE+ models provide additional deployment flexibility, allowing you to connect, auto-configure and power phones, cameras, compact switches and other network devices.

Manufacturer Part Number
Y4C5X1008PNZ
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dell Networking X1008/X1008P
8-port smart managed switch with easy GUI-based management, a compact design and optional PoE.

  • 8 GbE ports
  • Silent, fanless operation 
  • PoE with X1008P model (8 PoE ports)
  • Compact design for flexible placement — desk, wall or ceiling mounting
  • Optionally powered by an upstream PoE switch (X1008 model only)