Projector Lamp for IN1116, IN1118HD

MOBILE PROJECTOR LAMP

InFocus Certified replacement projector lamp for the IN1116 or IN1118HD.

  • Lamp Life: up to 6,000 hours
  • Warranty: 6 months (depending on region)

Manufacturer Part Number
SP-LAMP-095
EAN/UPC
0797212983572,797212983572
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Lamp Hours (Eco Blanking): 10000
Lamp Hours (High): 6000
Lamp Hours (Low): 6000
Warranty: 6 months
Where Available: Worldwide
Shipping Dimensions HxWxD: 4.9in. x 6.1in. x 6.1in.
(124.46mm. x 154.94mm. x 154.94mm. )
Shipping Weight: 0.75lb. (0.34kg.)