Note:
Camera
Image Sensor: 1/2.8" Progressive Scan CMOS
Min. Illumination: 0.01Lux @ (F1.2, AGC ON), 0 Lux with IR
Shutter time: 1/3 s to 1/10,000 s
Lens: 4mm, 6mm @ F2.0, Angle of view: 90°(4mm) , 53.9°(6mm)
Lens Mount: M12
Day& Night: IR cut filter with auto switch
Wide Dynamic Range: 120 dB
Digital noise reduction: 3D DNR
Compression Standard
Video Compression:H.264/MJPEG/H.264+
H.264 code profile:Main Profile
Video bit rate:32Kbps~16Mbps
Dual Stream:Yes
Image
Max. Image Resolution: 1920 x 1080
Frame Rate: 50Hz: 25fps (1920 × 1080), 25fps (1280 × 960), 25fps (1280 × 720)
60Hz: 30fps (1920 × 1080), 30fps (1280 × 960), 30fps (1280 × 720)
Image Settings: Rotate Mode, Saturation, Brightness, Contrast, Sharpness adjustable by client software or web browser
BLC: Yes, zone configurable
ROI: Support
Network
Network Storage: NAS (Support NFS,SMB/CIFS), ANR
Alarm Trigger: Line Crossing, Intrusion Detection, Motion detection, Dynamic analysis, Tampering alarm, Network disconnect , IP address conflict, Storage exception
Protocols: TCP/IP, UDP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP, SMTP, SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour
Security: One-key reset, flash-prevention, dual streams, heartbeat, mirror, password protection, privacy
mask, Watermark, IP address filtering, Anonymous access
System Compatibility: ONVIF (Profile S, Profile G), PSIA, CGI, ISAPI
Interface
Communication Interface: 1 RJ45 10M / 100M Ethernet interface
General
Operating Conditions: -30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply: 12 VDC ± 10%, PoE (802.3af)
Power Consumption: Max. 5W
Weather Proof: IP66
IR Range: Up to 30m
Dimensions: 70×154.2×60.5 mm (2.8” × 6.2” × 2.4”)
Weight: 500g (1.1lbs)