Neutron EWS2910P Ethernet Switch

EnGenius Neutron EWS2910P WLAN Controller Switch is an 8-Port Gigabit PoE Layer 2 Switch with 2 Dual-Speed SFP fiber uplink ports. As part of an EnGenius Neutron Series WLAN Management Solution, the EWS2910P can discover, configure, manage and monitor up to 20 Neutron Access Points through its web-based user interface, allowing for wireless network expansion as needed.

Wireless LAN Controller PoE Switch
When used with Neutron Managed APs, the WLAN Controller PoE Switch allows for quick AP discovery, configuration and monitoring through its suite of wireless management features. Combine these with ezMaster Software for centralized network management and redundant AP data reporting and monitoring with SmartSync Redundancy?.

Wireless LAN Management with ezMaster™
Remote monitoring and expanded central management features are available for all Neutron Series Switches and Access Points through EnGenius’ ezMaster, a flexible, highly scalable solution offering centralized network management with rich reporting and analytics, business-class features and no AP licensing or annual subscription fees.

Scalable Network and Simplified AP Configuration
With the EnGenius ezMaster, scale your network to your needs, quickly auto-discover, and provision 1 to 1,000+ APs and Switches. Once your APs are connected to the ezMaster server, they are automatically synched to existing project groups, saving you significant time and trouble. One-click individual or bulk configurations and upgrades save even more time.

Achieve a Lower Total Cost of Ownership (TCO) per Deployment

The WLAN Controller PoE Switch offers powerful performance and connectivity without being cost prohibitive for smaller deployments. Combine with Neutron APs, and enjoy no licensing fees, annual subscriptions or tech support charges and save a tremendous amount of time and cost in managing your network.

Unlimited Flexibility and Scalability

Scale your network as your needs grow, manage a few or over 1,000 Neutron devices on networks in different locations and 10 - 10,000 concurrent users with or without an on-site controller. EWS2910P supports direct management of up to 20 Access Points via its controller mode or manage APs directly via ezMaster where needed.

Implement as a Cloud-based, Remote or Locally Managed Platform

EzMaster’s flexible deployment options offer greater manageability regardless of network size, location, infrastructure, scale and ISP.

Visibly Rich Reporting and Analytics

The Switch and EzMaster provide complete network visibility in areas such as traffic flow, demand, network topology and more.

SmartSync Redundancy for Neutron Controller Switches

Join with APs and ezMaster Software for redundant management that stores network analytic data directly to Neutron Switches, even when Internet connectivity is not available to ezMaster.

Manufacturer Part Number
EWS2910P
EAN/UPC
0655216007703,655216007703
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Standard
IEEE 802.3/802.3u/802.3ab
IEEE 802.3af
Switching Capacity: 20 Gbps
Forwarding Mode: Store and Forward

Physical Interface
LED Indicators
Mode Selector & Reset
PoE RJ45 Ethernet Port
Dual Speed SFP Slots

Network Ports
8 10/100/1000 Mbps Ports
2 100/100 Mbps SFP Ports

LED Indicators
Device:
Power LED
Fault LED
PoE Max LED
LAN Mode LED
PoE Mode LED
Copper Ports:
LAN/PoE Mode LED
Link/Act LED
SFP Ports:
Speed
Link/Act LED

Power Source
DC48V/1.75A or DC54V/1.66A power adapter

PoE Capability
8 Ports support IEEE 802.3af
8-Ports output up to15 Watts each
Total PoE Power Budget: 61.6 Watts

Memory Capacity
SDRAM: 256 MB
Flash Memory: 32 MB

Wireless Management Features
AP Supported (20 APs)
Access Point Auto Discovery and Provisioning
Access Point Auto IP-Assignment
Access Point Cluster Management
Mesh Network
Remote Access Point Rebooting
Access Point Device Name Editing
Access Point Radio Settings
Band Steering
RSSI Threshold
Traffic Shaping
Fast Handover
Fast Roaming
Access Point Client Limiting
Wireless Security (WEP, WPA/WPA2 Enterprise, WPA/WPA2 PSK)
VLANs for Access Point- Multiple SSIDs
Secured Guest Network
Capture Portal1
Rogue AP Detection
Email Alert
Access Point Status Monitoring
Wireless Client Monitoring
Wireless Traffic & Usage Statistics
Real-Time Throughput Monitoring
Visual Topology View
Floor Plan View
Wireless Coverage Display
Map View
Secure Control Messaging
SSL Certificate
Local MAC Address Database
Remote MAC Address Database (RADIUS)
Unified Configuration Import / Export
Intelligent Diagnostics
AP LED On/Off Control
Bulk Firmware Upgrade Capability
One-Click Update

Layer 2 Features
802.3ad Compatible Link Aggregation
802.1D Spanning Tree (STP)
802.1w Rapid Spanning Tree (RSTP)
802.1s Multiple Spanning Tree (MSTP)
IGMP Snooping v1/v2/v3
MLD Snooping
Bandwidth Control
802.3az (Energy Efficient Ethernet)
Power Class Configuration
Power Feeding with Priority
User Defined Power Limit
IGMP Fast Leave
Port Trunking
Port Mirroring: One-to-one and Many-to-one
VLAN Group
Voice VLAN
Queue
CoS based on 802.1p priority
CoS based on physical port
CoS based on TOS
CoS based on DSCP
BootP/DHCP Client
Firmware Burn-Proof
802.1X Port-based Access Control
802.1X Guest VLAN
Port Security
Port Isolation
Storm Control
Attack Prevention
Access Control List (ACL)
Telnet Server
TFTP Client
TFTP upgrade
BootP/DHCP Client
Web-based support
SNMP v1/v2/v2c/v3 support
Command Line Interface (CLI)
SNTP
RMONv1
SYSLOG
Cable Diagnostics
MIB Support
RFC1213
RFC1493
RFC1757
RFC2674

Environment & Mechanical

Temperature Range
Operating: 32 to 104°F/0 to 50°C
Storage: -40 to 158°F/-40 to 70 °C

Humidity (Non-Condensing)
5% - 95%

Dimensions & Weights

Weight: 1.36 Ibs. (620 g)
Length: 9.44” (240 mm)
Width: 4.13” (105 mm)
Height: 1.06” (27 mm)

Master Carton Dimensions & Weights
Packaging
Weight: 3.3 lbs. (1495 g)
Length: 10.67” (271 mm)
Width: 6.61” (168 mm)
Height: 3.34” (85 mm)

Master Carton
Weight: 36.15 lbs. (16.4 kg)
Length: 17.40” (442 mm)
Width: 13.66” (347 mm)
Height: 10.98” (279 mm)

No. of product boxes per master carton  
10 units

Package Contents
(1) EWS2910P WLAN Controller Switch
(1) Power Adapter
(1) Wall Mount Kit
(1) Ground Screw Set
(1) Quick Installation Guide

Warranty
1 Year

Certifications
CE, FCC